9.2V Clamp 326.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
9.2V Clamp 326.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
9.2V Clamp 326.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
TVS Diodes / ESD Suppressors 3kW 5V 5% Uni-Directional
TVS DIODE 5VWM 9.2VC DO214AB
TVS DIODE 5VWM 9.2VC DO214AB
| DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 18-SMDJ5.0A-T7CT-ND | SMDJ5.0A-T7 | SMDJ5.0A-T7 | SMDJ5.0A-T7 |
| Product Name | TVS Diodes | TVS Diodes / ESD Suppressors | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |||
| Package | DO-214AB, SMC | DO-214AB-2 (SMC) | DO-214AB, SMC | DO-214AB (SMCJ) |
| Peak Pulse Power | 3000 watts | 3000 watts | 3000 watts | |
| VC | 9.2 volts | 9.2 volts | 9.2 volts |