The SMDJ28CA-HR is a bidirectional surface-mount transient voltage suppression diode in the SMDJ-HR series, rated for 3000W peak pulse power dissipation at a 10/1000μs waveform. It has a stand-off voltage of 28.0V, a breakdown voltage ranging from 31.10V to 34.40V, and a maximum clamping voltage of 45.4V at a peak pulse current of 66.1A. The device meets AEC-Q101 automotive grade qualifications, is RoHS compliant, and features a low-profile package with built-in strain relief. It operates over a junction and storage temperature range of -65°C to 150°C, has a typical reverse leakage current of 2μA at voltages above 10V, and is UL recognized with a V-0 flammability rating. The diode is qualified per MIL-STD-750 and J-STD-020, and passes RTCA/DO-160G Level 3, 4, and 5 surge tests.
The SMDJ-HR High Reliability series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events.. High Reliability application and automotive grade AEC-Q101 qualified 3000W peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles):0.01% For surface mounted applications in order to optimize board space Low profile package Built-in strain relief VBR @ TJ = VBR@25°C x (1+αT x (TJ - 25))(αT:Temperature Coefficient, typical value is 0.1%) Glass passivated chip junction Fast response time: typically less than 1.0ps from 0V to VBR min Excellent clamping capability Low incremental surge resistance
45.4V Clamp 66.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Trans Voltage Suppressor Diode, 3000W, 28V V(RWM), Bidirectional, 1 Element, Silicon, DO-214AB, SMC, 2 PIN Product overview: SMDJ28CA-HR from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3000W, 28V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 3000W, 28V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMDJ28CA-HR can be used for catalog matching and distributor lookup.
Win Source Part Number: 1300157-SMDJ28CA-HR
Category: Circuit Protection>TVS - Diodes
Series: SMDJ-HR
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 500
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 28V
Voltage - Breakdown (Min): 31.1V
Voltage - Clamping (Max) @ Ipp: 45.4V
Power - Peak Pulse: 3000W (3kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 66.1A
Package / Case: DO-214AB, SMC
Supplier Device Package: DO-214AB (SMCJ)
Temperature Range - Operating: -65°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Littelfuse Inc.
Other Names: -SMDJ28CA-HR
TVS DIODE, 3KW, 28V, BI-DIRECTIONAL, DO-214AB; Product Range:SMDJ-HR Series; TVS Polarity:Bidirection
TVS DIODE, 3KW, 28V, BI-DIRECTIONAL, DO-214AB; Product Range:SMDJ-HR Series; TVS Polarity:Bidirection
TVS DIODE 28VWM 45.4VC DO214AB
TVS Diodes / ESD Suppressors 3kW 28V Hi Rel 5% Bi-Directional
| Littelfuse, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMDJ28CA-HR | SMDJ28CA-HR-ND | 144-SMDJ28CA-HR | 1300157-SMDJ28CA-HR | 64X6872 | SMDJ28CA-HR | SMDJ28CA-HR |
| Product Name | Surface Mount, 3000W, High Reliability Series | TVS Diodes | 3000W 28V TVS Protection Diode | Circuit Protection - TVS - Diodes | Tvs Diode, 3Kw, 28V, Bi-Directional, Do-214Ab; Product Range Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| VC | 45.4 volts | 45.4 volts | 45.4 volts | 45.4 volts | |||
| VBR | 31.1 to 34.4 volts | 31.1 volts | 31.1 volts | 31.1 volts | |||
| Configuration | Single | Single | |||||
| Package | DO-214AB, SMC | Tape and Reel | DO-214AB, SMC | DO-214AB (SMC) | DO-214AB (SMCJ) | DO-214AB-2 (SMC) |