The SMDJ Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. For surface mounted applications in order to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4) Built-in strain relief Typical maximum temperature coefficient ΔVBR = 0.1% × VBR@25°C × ΔT Glass passivated chip junction
TVS 3KW 5V 5%BI DO-214AB TR13 RoHS
TVS 3KW 5V 5%BI DO-214AB TR13 RoHS
TVS 3KW 5V 5%BI DO-214AB TR13 RoHS
9.2V Clamp 326.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
9.2V Clamp 326.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
9.2V Clamp 326.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
TVS DIODE 5VWM 9.2VC DO214AB
TVS Diodes / ESD Suppressors 3kW 5V 5% Bi-Directional
TVS DIODE 5VWM 9.2VC DO214AB
DIODE, TVS, 5.0V, 3000W, 5%, BI, SMC; Product Range:SMDJ Series; TVS Polarity:Bidirection
| Littelfuse, Inc. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | SMDJ5.0CA | 1714286P | 1714286 | SMDJ5.0CADKR-ND | SMDJ5.0CA | SMDJ5.0CA | SMDJ5.0CA | 31T8328 |
| Product Name | 3000W Surface Mount Transient Voltage Suppresssion (TVS) Diode - SMDJ Series | TVS Diodes | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors | TVS Diodes | Diode, Tvs, 5.0V, 3000W, 5%, Bi, Smc; Product Range Littelfuse |
| VC | 9.2 volts | 9.2 volts | 9.2 volts | 9.2 volts | ||||
| VBR | 6.4 to 7 volts | 6.4 volts | 6.4 volts | 6.4 volts | ||||
| Configuration | Single | Single | Single | |||||
| Direction | Bidirectional | Bidirectional | ||||||
| RoHS Compliant | RoHS | RoHS | RoHS |