The SMDJ Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. For surface mounted applications in order to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4) Built-in strain relief Typical maximum temperature coefficient ΔVBR = 0.1% × VBR@25°C × ΔT Glass passivated chip junction
42.1V Clamp 71.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
42.1V Clamp 71.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
42.1V Clamp 71.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
TVS Diode, 3kW, 26V, Bidirectional, SMC Product overview: SMDJ26CA from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 26V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 26V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMDJ26CA can be used for catalog matching and distributor lookup.
TVS Diodes / ESD Suppressors 3kW 26V 5% Bi-Directional
TVS DIODE 26VWM 42.1VC DO214AB
TVS DIODE 26VWM 42.1VC DO214AB
TVS DIODE, BIDIR, 26V, DO-214AB ROHS COMPLIANT: YES
TVS 3KW 26V 5%BI DO-214AB TR13 RoHS / TR RoHS Compliant: Yes
| Littelfuse, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMDJ26CA | SMDJ26CACT-ND | 144-SMDJ26CA | SMDJ26CA | SMDJ26CA | SMDJ26CA | 67AH3238 |
| Product Name | 3000W Surface Mount Transient Voltage Suppresssion (TVS) Diode - SMDJ Series | TVS Diodes | 26V TVS Protection Diode | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | Tvs Diode, Bidir, 26V, Do-214Ab Rohs Compliant Littelfuse |
| VC | 42.1 volts | 42.1 volts | 42.1 volts | 42.1 volts | |||
| VBR | 28.9 to 31.9 volts | 28.9 volts | 28.9 volts | 28.9 volts | |||
| Configuration | Single | Single | |||||
| Package | DO-214AB, SMC | Tape and Reel | DO-214AB-2 (SMC) | DO-214AB (SMCJ) | DO-214AB, SMC | ||
| Peak Pulse Power | 3000 watts | 3000 watts | 3000 watts | 3000 watts |