The SMDJ-HRA High Reliability series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. These are available with a variety of up-screening options for enhanced reliability.. High reliability application and automotive grade AEC-Q101 qualified Enhanced reliability screening options are available in reference to MIL-PRF-19500. Refer to screen process table for more detail on screening options For surface mounted applications in order to optimize board space Low profile package Built-in strain relief VBR @TJ= VBR@25°C x (1+αT x (TJ - 25)) (αT:Temperature Coefficient) Glass passivated chip junction 3000W peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles):0.01% Excellent clamping capability Low incremental surge resistance
64.5V Clamp 46.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
TVS DIODE 40VWM 64.5VC DO214AB
TVS DIODE, 3KW, 40V, UNIDIR, DO-214AB; Product Range:SMDJ-HRA Series; TVS Polarity:Unidirectio
TVS DIODE, 3KW, 40V, UNIDIRECTIONAL, DO-214AB; Product Range:SMDJ-HRA Series; TVS Polarity:Unidirectio
| Littelfuse, Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMDJ40A-HRA | SMDJ40A-HRA-ND | SMDJ40A-HRA | 94W9463 |
| Product Name | High Reliability Series, Surface Mount 3000W | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, 3Kw, 40V, Unidir, Do-214Ab; Product Range Littelfuse |
| VC | 64.5 volts | 64.5 volts | 64.5 volts | |
| VBR | 44.4 to 49.1 volts | 44.4 volts | 44.4 volts | |
| Configuration | Single | |||
| Package | DO-214AB, SMC | DO-214AB (SMCJ) | DO-214AB (SMC) | |
| Peak Pulse Power | 3000 watts | 3000 watts |