Littelfuse, Inc. High Reliability Series, Surface Mount 3000W SMDJ26CA-HRA

Description
The SMDJ-HRA High Reliability series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. These are available with a variety of up-screening options for enhanced reliability.. High reliability application and automotive grade AEC-Q101 qualified Enhanced reliability screening options are available in reference to MIL-PRF-19500. Refer to screen process table for more detail on screening options For surface mounted applications in order to optimize board space Low profile package Built-in strain relief VBR @TJ= VBR@25°C x (1+αT x (TJ - 25)) (αT:Temperature Coefficient) Glass passivated chip junction 3000W peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles):0.01% Excellent clamping capability Low incremental surge resistance
Request a Quote Datasheet
Description
The SMDJ-HRA High Reliability series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. These are available with a variety of up-screening options for enhanced reliability.. High reliability application and automotive grade AEC-Q101 qualified Enhanced reliability screening options are available in reference to MIL-PRF-19500. Refer to screen process table for more detail on screening options For surface mounted applications in order to optimize board space Low profile package Built-in strain relief VBR @TJ= VBR@25°C x (1+αT x (TJ - 25)) (αT:Temperature Coefficient) Glass passivated chip junction 3000W peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles):0.01% Excellent clamping capability Low incremental surge resistance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Reliability Series, Surface Mount 3000W - SMDJ26CA-HRA - Littelfuse, Inc.
Rosemont, IL, United States
High Reliability Series, Surface Mount 3000W
SMDJ26CA-HRA
High Reliability Series, Surface Mount 3000W SMDJ26CA-HRA
The SMDJ-HRA High Reliability series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. These are available with a variety of up-screening options for enhanced reliability.. High reliability application and automotive grade AEC-Q101 qualified Enhanced reliability screening options are available in reference to MIL-PRF-19500. Refer to screen process table for more detail on screening options For surface mounted applications in order to optimize board space Low profile package Built-in strain relief VBR @TJ= VBR@25°C x (1+αT x (TJ - 25)) (αT:Temperature Coefficient) Glass passivated chip junction 3000W peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles):0.01% Excellent clamping capability Low incremental surge resistance

The SMDJ-HRA High Reliability series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. These are available with a variety of up-screening options for enhanced reliability.. High reliability application and automotive grade AEC-Q101 qualified Enhanced reliability screening options are available in reference to MIL-PRF-19500. Refer to screen process table for more detail on screening options For surface mounted applications in order to optimize board space Low profile package Built-in strain relief VBR @TJ= VBR@25°C x (1+αT x (TJ - 25)) (αT:Temperature Coefficient) Glass passivated chip junction 3000W peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles):0.01% Excellent clamping capability Low incremental surge resistance

Supplier's Site Datasheet
TVS Diodes - SMDJ26CA-HRA-ND - DigiKey
Thief River Falls, MN, United States
42.1V Clamp 71.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

42.1V Clamp 71.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1300104-SMDJ26CA-HRA - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1300104-SMDJ26CA-HRA
Circuit Protection - TVS - Diodes 1300104-SMDJ26CA-HRA
Win Source Part Number: 1300104-SMDJ26CA-HRA Category: Circuit Protection>TVS - Diodes Series: SMDJ-HRA Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 26V Voltage - Breakdown (Min): 28.9V Voltage - Clamping (Max) @ Ipp: 42.1V Power - Peak Pulse: 3000W (3kW) Power Line Protection: No Current - Peak Pulse (10/1000µs): 71.3A Package / Case: DO-214AB, SMC Supplier Device Package: DO-214AB (SMCJ) Temperature Range - Operating: -65°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Littelfuse Inc. Other Names: -SMDJ26CA-HRA

Win Source Part Number: 1300104-SMDJ26CA-HRA
Category: Circuit Protection>TVS - Diodes
Series: SMDJ-HRA
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 26V
Voltage - Breakdown (Min): 28.9V
Voltage - Clamping (Max) @ Ipp: 42.1V
Power - Peak Pulse: 3000W (3kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 71.3A
Package / Case: DO-214AB, SMC
Supplier Device Package: DO-214AB (SMCJ)
Temperature Range - Operating: -65°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Littelfuse Inc.
Other Names: -SMDJ26CA-HRA

Buy Now Datasheet
Singapore, Singapore
3000W 26V TVS Protection Diode
144-SMDJ26CA-HRA
3000W 26V TVS Protection Diode 144-SMDJ26CA-HRA
Trans Voltage Suppressor Diode, 3000W, 26V V(RWM), Bidirectional, 1 Element, Silicon, DO-214AB, SMC, 2 PIN Product overview: SMDJ26CA-HRA from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3000W, 26V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 3000W, 26V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMDJ26CA-HRA can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 3000W, 26V V(RWM), Bidirectional, 1 Element, Silicon, DO-214AB, SMC, 2 PIN Product overview: SMDJ26CA-HRA from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3000W, 26V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 3000W, 26V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMDJ26CA-HRA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMDJ26CA-HRA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMDJ26CA-HRA
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMDJ26CA-HRA
TVS DIODE 26VWM 42.1VC DO214AB

TVS DIODE 26VWM 42.1VC DO214AB

Supplier's Site
Tvs Diode, 3Kw, 26V, Bi-Directional, Do-214Ab; Product Range Littelfuse - 64X8376 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 3Kw, 26V, Bi-Directional, Do-214Ab; Product Range Littelfuse
64X8376
Tvs Diode, 3Kw, 26V, Bi-Directional, Do-214Ab; Product Range Littelfuse 64X8376
TVS DIODE, 3KW, 26V, BI-DIRECTIONAL, DO-214AB; Product Range:SMDJ-HRA Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:26V; Clamping Voltage Max:42.1V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins RoHS Compliant: Yes

TVS DIODE, 3KW, 26V, BI-DIRECTIONAL, DO-214AB; Product Range:SMDJ-HRA Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:26V; Clamping Voltage Max:42.1V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site
Tvs Diode, 3Kw, 26V, Bi-Directional, Do-214Ab; Product Range Littelfuse - 64X6867 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 3Kw, 26V, Bi-Directional, Do-214Ab; Product Range Littelfuse
64X6867
Tvs Diode, 3Kw, 26V, Bi-Directional, Do-214Ab; Product Range Littelfuse 64X6867
TVS DIODE, 3KW, 26V, BI-DIRECTIONAL, DO-214AB; Product Range:SMDJ-HRA Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:26V; Clamping Voltage Max:42.1V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins RoHS Compliant: Yes

TVS DIODE, 3KW, 26V, BI-DIRECTIONAL, DO-214AB; Product Range:SMDJ-HRA Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:26V; Clamping Voltage Max:42.1V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMDJ26CA-HRA SMDJ26CA-HRA-ND 1300104-SMDJ26CA-HRA 144-SMDJ26CA-HRA SMDJ26CA-HRA 64X8376
Product Name High Reliability Series, Surface Mount 3000W TVS Diodes Circuit Protection - TVS - Diodes 3000W 26V TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs Diode, 3Kw, 26V, Bi-Directional, Do-214Ab; Product Range Littelfuse
VC 42.1 volts 42.1 volts 42.1 volts 42.1 volts
VBR 28.9 to 31.9 volts 28.9 volts 28.9 volts 28.9 volts
Configuration Single Single
Package DO-214AB, SMC DO-214AB, SMC Tape and Reel DO-214AB (SMCJ) DO-214AB (SMC)
Peak Pulse Power 3000 watts 3000 watts 3000 watts 3000 watts
Unlock Full Specs
to access all available technical data