Littelfuse, Inc. 3000W Surface Mount Transient Voltage Suppresssion (TVS) Diode - SMDJ Series SMDJ26A

Description
The SMDJ Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. For surface mounted applications in order to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4) Built-in strain relief Typical maximum temperature coefficient ΔVBR = 0.1% × VBR@25°C × ΔT Glass passivated chip junction
Request a Quote Datasheet
Description
The SMDJ Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. For surface mounted applications in order to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4) Built-in strain relief Typical maximum temperature coefficient ΔVBR = 0.1% × VBR@25°C × ΔT Glass passivated chip junction
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3000W Surface Mount Transient Voltage Suppresssion (TVS) Diode - SMDJ Series - SMDJ26A - Littelfuse, Inc.
Rosemont, IL, United States
3000W Surface Mount Transient Voltage Suppresssion (TVS) Diode - SMDJ Series
SMDJ26A
3000W Surface Mount Transient Voltage Suppresssion (TVS) Diode - SMDJ Series SMDJ26A
The SMDJ Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. For surface mounted applications in order to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4) Built-in strain relief Typical maximum temperature coefficient ΔVBR = 0.1% × VBR@25°C × ΔT Glass passivated chip junction

The SMDJ Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. For surface mounted applications in order to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4) Built-in strain relief Typical maximum temperature coefficient ΔVBR = 0.1% × VBR@25°C × ΔT Glass passivated chip junction

Supplier's Site Datasheet
TVS - TVS - Diodes - SMDJ26A - 1098205-SMDJ26A - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMDJ26A
1098205-SMDJ26A
TVS - TVS - Diodes - SMDJ26A 1098205-SMDJ26A
Manufacturer: Littelfuse Inc. Win Source Part Number: 1098205-SMDJ26A Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: DO-214AB (SMCJ) STAND-OFF Voltage (Vwm): 26V Minimum Breakdown Voltage: 28.9V Max Clamping Voltage: 42.1V Peak Pulse Current(Ippm): 71.3A Power Dissipation - Pd: 3000W (3kW) Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Sufficient

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1098205-SMDJ26A
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: DO-214AB (SMCJ)
STAND-OFF Voltage (Vwm): 26V
Minimum Breakdown Voltage: 28.9V
Max Clamping Voltage: 42.1V
Peak Pulse Current(Ippm): 71.3A
Power Dissipation - Pd: 3000W (3kW)
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
TVS Diodes - SMDJ26ATR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
SMDJ26ATR-ND
TVS Diodes SMDJ26ATR-ND
42.1V Clamp 71.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

42.1V Clamp 71.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - SMDJ26ADKR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
SMDJ26ADKR-ND
TVS Diodes SMDJ26ADKR-ND
42.1V Clamp 71.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

42.1V Clamp 71.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - SMDJ26ACT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
SMDJ26ACT-ND
TVS Diodes SMDJ26ACT-ND
42.1V Clamp 71.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

42.1V Clamp 71.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
26V TVS Protection Diode - 144-SMDJ26A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
26V TVS Protection Diode
144-SMDJ26A
26V TVS Protection Diode 144-SMDJ26A
TVS Diode 26V Unidirectional 3kW DO-214AB SMT Product overview: SMDJ26A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 26V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 26V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMDJ26A can be used for catalog matching and distributor lookup.

TVS Diode 26V Unidirectional 3kW DO-214AB SMT Product overview: SMDJ26A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 26V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 26V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMDJ26A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tvs Diode, 3Kw, 26V, Unidir, Do-214Ab; Product Range Littelfuse - 33AC0997 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 3Kw, 26V, Unidir, Do-214Ab; Product Range Littelfuse
33AC0997
Tvs Diode, 3Kw, 26V, Unidir, Do-214Ab; Product Range Littelfuse 33AC0997
TVS DIODE, 3KW, 26V, UNIDIR, DO-214AB; Product Range:SMDJ Series; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:26V; Clamping Voltage Vc Max:42.1V; Diode Case Style:DO-214AB; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

TVS DIODE, 3KW, 26V, UNIDIR, DO-214AB; Product Range:SMDJ Series; TVS Polarity:Unidirectional; Reverse Stand-Off Voltage Vrwm:26V; Clamping Voltage Vc Max:42.1V; Diode Case Style:DO-214AB; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

Supplier's Site Datasheet
TVS Diodes - SMDJ26A - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
SMDJ26A
TVS Diodes SMDJ26A
TVS DIODE 26VWM 42.1VC DO214AB

TVS DIODE 26VWM 42.1VC DO214AB

Supplier's Site Datasheet
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
SMDJ26A
TVS Diodes / ESD Suppressors SMDJ26A
TVS Diodes / ESD Suppressors 3kW 26V 5% Uni-Directional

TVS Diodes / ESD Suppressors 3kW 26V 5% Uni-Directional

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMDJ26A 1098205-SMDJ26A SMDJ26ATR-ND 144-SMDJ26A 33AC0997 SMDJ26A SMDJ26A
Product Name 3000W Surface Mount Transient Voltage Suppresssion (TVS) Diode - SMDJ Series TVS - TVS - Diodes - SMDJ26A TVS Diodes 26V TVS Protection Diode Tvs Diode, 3Kw, 26V, Unidir, Do-214Ab; Product Range Littelfuse TVS Diodes TVS Diodes / ESD Suppressors
VC 42.1 volts 42.1 volts 42.1 volts 42.1 volts 42.1 volts
VBR 28.9 to 31.9 volts 28.9 volts 28.9 volts 28.9 volts
Package DO-214AB (SMCJ) DO-214AB, SMC Tape and Reel DO-214AB DO-214AB, SMC DO-214AB-2 (SMC)
VWM 26 volts
IPPM 71.3 amps
Unlock Full Specs
to access all available technical data