The SMDJ Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. For surface mounted applications in order to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4) Built-in strain relief Typical maximum temperature coefficient ΔVBR = 0.1% × VBR@25°C × ΔT Glass passivated chip junction
38.9V Clamp 77.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
38.9V Clamp 77.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
38.9V Clamp 77.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
TVS DIODE 24VWM 38.9VC DO214AB
TRANSIENT VOLTAGE SUPPRESSION DIODE, FULL REEL; Product Range:SMDJ Series; TVS Polarity:Unidirectio
TVS DIODE, 3KW, 24V, UNIDIR, DO-214AB; Product Range:SMDJ Series; TVS Polarity:Unidirectio
TVS Diodes / ESD Suppressors 3kW 24V 5% Uni-Directional
TVS DIODE 24VWM 38.9VC DO214AB
| Littelfuse, Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMDJ24A | SMDJ24ACT-ND | SMDJ24A | 32M3635 | 18AC7687 | SMDJ24A | SMDJ24A |
| Product Name | 3000W Surface Mount Transient Voltage Suppresssion (TVS) Diode - SMDJ Series | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Transient Voltage Suppression Diode, Full Reel; Product Range Littelfuse | Tvs Diode, 3Kw, 24V, Unidir, Do-214Ab; Product Range Littelfuse | TVS Diodes / ESD Suppressors | TVS Diodes |
| VC | 38.9 volts | 38.9 volts | 38.9 volts | 38.9 volts | 38.9 volts | ||
| VBR | 26.7 to 29.5 volts | 26.7 volts | 26.7 volts | 26.7 volts | |||
| Configuration | Single | ||||||
| Package | DO-214AB, SMC | DO-214AB (SMCJ) | DO-214AB | DO-214AB-2 (SMC) | DO-214AB, SMC | ||
| Peak Pulse Power | 3000 watts | 3000 watts | 3000 watts |