Littelfuse, Inc. TVS Diodes SMDJ36CA-T7

Description
58.1V Clamp 51.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Request a Quote Datasheet
Description
58.1V Clamp 51.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SMDJ36CA-T7TR-ND - DigiKey
Thief River Falls, MN, United States
58.1V Clamp 51.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

58.1V Clamp 51.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - SMDJ36CA-T7CT-ND - DigiKey
Thief River Falls, MN, United States
58.1V Clamp 51.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

58.1V Clamp 51.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - SMDJ36CA-T7DKR-ND - DigiKey
Thief River Falls, MN, United States
58.1V Clamp 51.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

58.1V Clamp 51.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1300192-SMDJ36CA-T7 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1300192-SMDJ36CA-T7
Circuit Protection - TVS - Diodes 1300192-SMDJ36CA-T7
Win Source Part Number: 1300192-SMDJ36CA-T7 Category: Circuit Protection>TVS - Diodes Series: SMDJ Type: Zener Package: Tape & Reel Applications: General Purpose Standard Package: 500 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 36V Voltage - Breakdown (Min): 40V Voltage - Clamping (Max) @ Ipp: 58.1V Power - Peak Pulse: 3000W (3kW) Power Line Protection: No Current - Peak Pulse (10/1000µs): 51.6A Package / Case: DO-214AB, SMC Supplier Device Package: DO-214AB (SMCJ) Temperature Range - Operating: -65°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Littelfuse Inc. Other Names: SMDJ36CA-T7,SMDJ36CA -T7CT,SMDJ36CA-T7DKR ,SMDJ36CA-T7TR,-SMDJ 36CA-T7

Win Source Part Number: 1300192-SMDJ36CA-T7
Category: Circuit Protection>TVS - Diodes
Series: SMDJ
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 500
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 36V
Voltage - Breakdown (Min): 40V
Voltage - Clamping (Max) @ Ipp: 58.1V
Power - Peak Pulse: 3000W (3kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 51.6A
Package / Case: DO-214AB, SMC
Supplier Device Package: DO-214AB (SMCJ)
Temperature Range - Operating: -65°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Littelfuse Inc.
Other Names: SMDJ36CA-T7,SMDJ36CA-T7CT,SMDJ36CA-T7DKR,SMDJ36CA-T7TR,-SMDJ36CA-T7

Buy Now Datasheet
3000W 36V TVS Protection Diode - 144-SMDJ36CA-T7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3000W 36V TVS Protection Diode
144-SMDJ36CA-T7
3000W 36V TVS Protection Diode 144-SMDJ36CA-T7
Trans Voltage Suppressor Diode, 3000W, 36V V(RWM), Bidirectional, 1 Element, Silicon, DO-214AB, SMC, 2 PIN Product overview: SMDJ36CA-T7 from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3000W, 36V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 3000W, 36V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMDJ36CA-T7 can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 3000W, 36V V(RWM), Bidirectional, 1 Element, Silicon, DO-214AB, SMC, 2 PIN Product overview: SMDJ36CA-T7 from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3000W, 36V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 3000W, 36V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMDJ36CA-T7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMDJ36CA-T7 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMDJ36CA-T7
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMDJ36CA-T7
TVS DIODE 36VWM 58.1VC DO214AB

TVS DIODE 36VWM 58.1VC DO214AB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMDJ36CA-T7TR-ND 1300192-SMDJ36CA-T7 144-SMDJ36CA-T7 SMDJ36CA-T7
Product Name TVS Diodes Circuit Protection - TVS - Diodes 3000W 36V TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package DO-214AB, SMC DO-214AB, SMC Tape and Reel DO-214AB (SMCJ)
Peak Pulse Power 3000 watts 3000 watts 3000 watts 3000 watts
VC 58.1 volts 58.1 volts 58.1 volts
Unlock Full Specs
to access all available technical data