The SMDJ series consists of surface-mount transient voltage suppression diodes designed to protect sensitive electronic equipment from voltage transients caused by lightning and other surge events. Each device is housed in a DO-214AB package and rated for a peak pulse power dissipation of 3000 W at a 10/1000 µs waveform. The series features a glass passivated chip junction, low dynamic resistance, and complies with UL 497B and IEC-61000-4-2 ESD standards, capable of handling 30 kV air and 30 kV contact discharge. The maximum operating junction temperature is 150°C, with a storage temperature range of -65°C to 175°C. Devices are RoHS compliant, halogen-free, and available in uni-directional and bi-directional configurations. The standard packaging is 3000 units per tape and reel on a 13″ reel, following EIA STD RS-481.
The SMDJ Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. For surface mounted applications in order to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4) Built-in strain relief Typical maximum temperature coefficient ΔVBR = 0.1% × VBR@25°C × ΔT Glass passivated chip junction
Trans Voltage Suppressor Diode, 3000W, 24V V(RWM), Bidirectional, 1 Element, Silicon, DO-214AB, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMC, 2 PIN Product overview: SMDJ24C from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3000W, 24V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 3000W, 24V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMDJ24C can be used for catalog matching and distributor lookup.
40.85V Clamp 77.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
TVS DIODE 24VWM 40.85VC DO214AB
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMDJ24C | 144-SMDJ24C | SMDJ24C-ND | SMDJ24C |
| Product Name | Overvoltage Protection - TVS Diodes - Surface Mount - Series: SMDJ - SMDJ24C | 3000W 24V TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | RoHS | ||
| VC | 40.84 volts | 40.85 volts | 40.85 volts | |
| VBR | 25.29 to 30.91 volts | 25.29 volts | 25.29 volts | |
| Configuration | Single | Single |