146V Clamp 10.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
TVS DIODE 90VWM 146VC DO214AB
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1086-8670-ND | MSMCJ90AE3 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | DO-214AB, SMC | DO-214AB (SMCJ) |
| Peak Pulse Power | 1500 watts | 1500 watts |
| VC | 146 volts | 146 volts |