Microchip Technology, Inc. TVS - TVS - Diodes - MSMLJ10CAE3 MSMLJ10CAE3

Description
Manufacturer: Microchip Technology Win Source Part Number: 885973-MSMLJ10CAE3 Series: Military, MIL-PRF-19500 Operating Temperature Range: -65°C ~ 150°C (TJ) Features: 17V Clamp 176.4A Ipp Tvs Diode Surface Mount DO-214AB Package: DO-214AB, SMC Package: Bulk Mounting: Surface Mount Family Name: SMLJ10 Categories: Circuit Protection Case / Package: DO-214AB ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 1086-8950, 1086-8950-MIL
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 885973-MSMLJ10CAE3 Series: Military, MIL-PRF-19500 Operating Temperature Range: -65°C ~ 150°C (TJ) Features: 17V Clamp 176.4A Ipp Tvs Diode Surface Mount DO-214AB Package: DO-214AB, SMC Package: Bulk Mounting: Surface Mount Family Name: SMLJ10 Categories: Circuit Protection Case / Package: DO-214AB ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 1086-8950, 1086-8950-MIL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - MSMLJ10CAE3 - 885973-MSMLJ10CAE3 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - MSMLJ10CAE3
885973-MSMLJ10CAE3
TVS - TVS - Diodes - MSMLJ10CAE3 885973-MSMLJ10CAE3
Manufacturer: Microchip Technology Win Source Part Number: 885973-MSMLJ10CAE3 Series: Military, MIL-PRF-19500 Operating Temperature Range: -65°C ~ 150°C (TJ) Features: 17V Clamp 176.4A Ipp Tvs Diode Surface Mount DO-214AB Package: DO-214AB, SMC Package: Bulk Mounting: Surface Mount Family Name: SMLJ10 Categories: Circuit Protection Case / Package: DO-214AB ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 1086-8950, 1086-8950-MIL

Manufacturer: Microchip Technology
Win Source Part Number: 885973-MSMLJ10CAE3
Series: Military, MIL-PRF-19500
Operating Temperature Range: -65°C ~ 150°C (TJ)
Features: 17V Clamp 176.4A Ipp Tvs Diode Surface Mount DO-214AB
Package: DO-214AB, SMC
Package: Bulk
Mounting: Surface Mount
Family Name: SMLJ10
Categories: Circuit Protection
Case / Package: DO-214AB
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 1086-8950, 1086-8950-MIL

Buy Now Datasheet
TVS Protection Diode - 144-MSMLJ10CAE3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-MSMLJ10CAE3
TVS Protection Diode 144-MSMLJ10CAE3
TVS DIODE 10VWM 17VC DO214AB Product overview: MSMLJ10CAE3 from Microchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-MSMLJ10CAE3 can be used for catalog matching and distributor lookup.

TVS DIODE 10VWM 17VC DO214AB Product overview: MSMLJ10CAE3 from Microchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-MSMLJ10CAE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 1086-8950-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
1086-8950-ND
TVS Diodes 1086-8950-ND
17V Clamp 176.4A Ipp Tvs Diode Surface Mount DO-214AB

17V Clamp 176.4A Ipp Tvs Diode Surface Mount DO-214AB

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - MSMLJ10CAE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
MSMLJ10CAE3
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes MSMLJ10CAE3
TVS DIODE 10VWM 17VC DO214AB

TVS DIODE 10VWM 17VC DO214AB

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 885973-MSMLJ10CAE3 144-MSMLJ10CAE3 1086-8950-ND MSMLJ10CAE3
Product Name TVS - TVS - Diodes - MSMLJ10CAE3 TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package DO-214AB Bulk DO-214AB, SMC DO-214AB
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Configuration Single Single
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data