113V Clamp 13.3A Ipp Tvs Diode Surface Mount SMCJ (DO-214AB)
TVS DIODE 70VWM 113VC SMCJ
TVS 70V 5% 1500W BI SMCJ (DO-214AB) ROHS COMPLIANT: YES
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | MSMCJ70CA/TRMS-ND | MSMCJ70CA/TR | 34AJ5424 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs 70V 5% 1500W Bi Smcj (Do-214Ab) Rohs Compliant Microchip |
| Configuration | Single | ||
| Package | DO-214AB, SMC | SMCJ (DO-214AB) | |
| Peak Pulse Power | 1500 watts | 1500 watts | |
| VC | 113 volts | 113 volts |