77.4V Clamp 19.4A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
TVS 48V 5% 1500W UNI SMCJ (DO-214AB) ROHS COMPLIANT: YES
TVS DIODE 48VWM 77.4VC DO214AB
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1086-8598-ND | 34AJ5350 | MSMCJ48AE3 |
| Product Name | TVS Diodes | Tvs 48V 5% 1500W Uni Smcj (Do-214Ab) Rohs Compliant Microchip | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | DO-214AB, SMC | DO-214AB (SMCJ) | |
| Peak Pulse Power | 1500 watts | 1500 watts | |
| VC | 77.4 volts | 77.4 volts |