26V Clamp 57.7A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
TVS DIODE 16VWM 26VC DO214AB
TVS 16V 5% 1500W UNI SMCJ (DO-214AB) ROHS COMPLIANT: YES
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1086-8538-ND | MSMCJ16AE3 | 34AJ5245 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs 16V 5% 1500W Uni Smcj (Do-214Ab) Rohs Compliant Microchip |
| Configuration | Single | ||
| Package | DO-214AB, SMC | DO-214AB (SMCJ) | |
| Peak Pulse Power | 1500 watts | 1500 watts | |
| VC | 26 volts | 26 volts |