146V Clamp 20.6A Ipp Tvs Diode Surface Mount SMLG (DO-215AB)
TVS DIODE 90VWM 146VC SMLG
TVS 90V 5% 3000W BI SMLG (DO-215AB) ROHS COMPLIANT: YES
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1086-8942-ND | MSMLG90CAE3 | 34AJ5697 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs 90V 5% 3000W Bi Smlg (Do-215Ab) Rohs Compliant Microchip |
| Configuration | Single | ||
| Package | DO-215AB, SMC Gull Wing | SMLG (DO-215AB) | |
| Peak Pulse Power | 3000 watts | 3000 watts | |
| VC | 146 volts | 146 volts |