TVS DIODE 24VWM 38.9VC DO214AB
38.9V Clamp 38.6A Ipp Tvs Diode Surface Mount SMCJ (DO-214AB)
TVS DIODE 24VWM 38.9VC DO214AB
TVS DIODE 24VWM 38.9VC SMCJ
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 150-MSMCJ24AE3/TRCT-ND | MSMCJ24AE3/TR |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | DO-214AB, SMC | SMCJ (DO-214AB) |
| Peak Pulse Power | 1500 watts | 1500 watts |
| VC | 38.9 volts | 38.9 volts |