53.3V Clamp 56.2A Ipp Tvs Diode Surface Mount SMLG (DO-215AB)
TVS 33V 5% 3000W UNI SMLG (DO-215AB) ROHS COMPLIANT: YES
TVS DIODE 33VWM 53.3VC SMLG
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1086-8848-ND | 34AJ5573 | MSMLG33AE3 |
| Product Name | TVS Diodes | Tvs 33V 5% 3000W Uni Smlg (Do-215Ab) Rohs Compliant Microchip | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | DO-215AB, SMC Gull Wing | SMLG (DO-215AB) | |
| Peak Pulse Power | 3000 watts | 3000 watts | |
| VC | 53.3 volts | 53.3 volts |