Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
77.4V Clamp 19.4A Ipp Tvs Diode Surface Mount SMCJ (DO-214AB)
TVS 48V 5% 1500W UNI SMCJ (DO-214AB) ROHS COMPLIANT: YES
TVS DIODE 48VWM 77.4VC SMCJ
| Richardson RFPD | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | MSMCJ48A/TR | MSMCJ48A/TRMS-ND | 34AJ5349 | MSMCJ48A/TR |
| Product Name | TVS | TVS Diodes | Tvs 48V 5% 1500W Uni Smcj (Do-214Ab) Rohs Compliant Microchip | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |||
| Package | DO-214AB, SMC | SMCJ (DO-214AB) | ||
| Peak Pulse Power | 1500 watts | 1500 watts | ||
| VC | 77.4 volts | 77.4 volts |