53.3V Clamp 28.1A Ipp Tvs Diode Surface Mount SMCJ (DO-214AB)
TVS DIODE 33VWM 53.3VC SMCJ
TVS 33V 5% 1500W BI SMCJ (DO-214AB) ROHS COMPLIANT: YES
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | MSMCJ33CAE3/TRMS-ND | MSMCJ33CAE3/TR | 34AJ5317 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs 33V 5% 1500W Bi Smcj (Do-214Ab) Rohs Compliant Microchip |
| Configuration | Single | ||
| Package | DO-214AB, SMC | SMCJ (DO-214AB) | |
| Peak Pulse Power | 1500 watts | 1500 watts | |
| VC | 53.3 volts | 53.3 volts |