9.2V Clamp 163A Ipp Tvs Diode Surface Mount SMCJ (DO-214AB)
TVS 5V 5% 1500W UNI SMCJ (DO-214AB) ROHS COMPLIANT: YES
TVS DIODE 5VWM 9.2VC SMCJ
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | MSMCJ5.0AE3/TRMS-ND | 34AJ5358 | MSMCJ5.0AE3/TR |
| Product Name | TVS Diodes | Tvs 5V 5% 1500W Uni Smcj (Do-214Ab) Rohs Compliant Microchip | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | DO-214AB, SMC | SMCJ (DO-214AB) | |
| Peak Pulse Power | 1500 watts | 1500 watts | |
| VC | 9.2 volts | 9.2 volts |