45.4V Clamp 33A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Manufacturer: Microchip Technology
Win Source Part Number: 885964-MSMCJ28A
Series: Military, MIL-PRF-19500
Operating Temperature Range: -65°C ~ 150°C (TJ)
Features: 45.4V Clamp 33A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Package: DO-214AB, SMC
Package: Bulk
Mounting: Surface Mount
Family Name: SMCJ28
Categories: Circuit Protection
Case / Package: DO-214AB (SMCJ)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 1086-8569, 1086-8569-MIL
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1086-8569-ND | 885964-MSMCJ28A |
| Product Name | TVS Diodes | TVS - TVS - Diodes - MSMCJ28A |
| Configuration | Single | |
| Package | DO-214AB, SMC | DO-214AB (SMCJ) |
| Peak Pulse Power | 1500 watts | |
| VC | 45.4 volts |