69.4V Clamp 21.6A Ipp Tvs Diode Surface Mount SMCJ (DO-214AB)
Win Source Part Number: 1094294-MSMCJ43A/TR
Category: Circuit Protection>TVS - Diodes
Series: Military, MIL-PRF-19500
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 600
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 43V
Voltage - Breakdown (Min): 47.8V
Voltage - Clamping (Max) @ Ipp: 69.4V
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 21.6A
Package / Case: DO-214AB, SMC
Supplier Device Package: SMCJ (DO-214AB)
Temperature Range - Operating: -65°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): SMCJ43CA; SMCJ43A; SMCJ43CA-TP; SMCJ43A-TP; SMCJ43A-E3/57T; SMCJ43CAMSMCJ43A-TR;
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Microchip Technology
Other Names: MSMCJ43A/TRMS
Base Product Number: SMCJ43
TVS DIODE 43VWM 69.4VC SMCJ Product overview: MSMCJ43A/TR from Microchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-MSMCJ43A/TR can be used for catalog matching and distributor lookup.
TVS 43V 5% 1500W UNI SMCJ (DO-214AB) ROHS COMPLIANT: YES
TVS DIODE 43VWM 69.4VC SMCJ
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | MSMCJ43A/TRMS-ND | 1094294-MSMCJ43A/TR | 144-MSMCJ43A/TR | 34AJ5335 | MSMCJ43A/TR |
| Product Name | TVS Diodes | Circuit Protection - TVS - Diodes | TVS Protection Diode | Tvs 43V 5% 1500W Uni Smcj (Do-214Ab) Rohs Compliant Microchip | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |||
| Package | DO-214AB, SMC | DO-214AB, SMC | Tape & Reel (TR) | SMCJ (DO-214AB) | |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | 1500 watts | |
| VC | 69.4 volts | 69.4 volts | 69.4 volts |