103V Clamp 29.2A Ipp Tvs Diode Surface Mount SMLG (DO-215AB)
TVS DIODE 64VWM 103VC SMLG
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1086-8902-ND | MSMLG64CAE3 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | DO-215AB, SMC Gull Wing | SMLG (DO-215AB) |
| Peak Pulse Power | 3000 watts | 3000 watts |
| VC | 103 volts | 103 volts |