13.6V Clamp 220.6A Ipp Tvs Diode Surface Mount SMLG (DO-215AB)
TVS 8V 5% 3000W BI SMLG (DO-215AB) ROHS COMPLIANT: YES
TVS DIODE 8VWM 13.6VC SMLG
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | MSMLG8.0CA/TRMS-ND | 34AJ5677 | MSMLG8.0CA/TR |
| Product Name | TVS Diodes | Tvs 8V 5% 3000W Bi Smlg (Do-215Ab) Rohs Compliant Microchip | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | DO-215AB, SMC Gull Wing | SMLG (DO-215AB) | |
| Peak Pulse Power | 3000 watts | 3000 watts | |
| VC | 13.6 volts | 13.6 volts |