24.4V Clamp 61.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
TVS DIODE 15VWM 24.4VC DO214AB Product overview: MSMCJ15CA from Microchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-MSMCJ15CA can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 885963-MSMCJ15CA
Series: Military, MIL-PRF-19500
Operating Temperature Range: -65°C ~ 150°C (TJ)
Features: 24.4V Clamp 61.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Package: DO-214AB, SMC
Package: Bulk
Mounting: Surface Mount
Family Name: SMCJ15
Categories: Circuit Protection
Case / Package: DO-214AB (SMCJ)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 1086-8531, 1086-8531-MIL
TVS 15V 5% 1500W BI SMCJ (DO-214AB) ROHS COMPLIANT: YES
TVS DIODE 15VWM 24.4VC DO214AB
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1086-8531-ND | 144-MSMCJ15CA | 885963-MSMCJ15CA | 34AJ5234 | MSMCJ15CA |
| Product Name | TVS Diodes | TVS Protection Diode | TVS - TVS - Diodes - MSMCJ15CA | Tvs 15V 5% 1500W Bi Smcj (Do-214Ab) Rohs Compliant Microchip | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |||
| Package | DO-214AB, SMC | Bulk | DO-214AB (SMCJ) | DO-214AB (SMCJ) | |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | ||
| VC | 24.4 volts | 24.4 volts |