TVS DIODE 17VWM 27.6VC SMCJ Product overview: MSMCJ17A/TR from Microchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-MSMCJ17A/TR can be used for catalog matching and distributor lookup.
Win Source Part Number: 966456-MSMCJ17A/TR
Category: Circuit Protection>TVS - Diodes
Series: Military, MIL-PRF-19500
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 600
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 17V
Voltage - Breakdown (Min): 18.9V
Voltage - Clamping (Max) @ Ipp: 27.6V
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 53.3A
Package / Case: DO-214AB, SMC
Supplier Device Package: SMCJ (DO-214AB)
Temperature Range - Operating: -65°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): MSMCJ17A/TRMSMCJ17AT
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Microchip Technology
Other Names: MSMCJ17A/TRMS
Base Product Number: SMCJ17
27.6V Clamp 53.3A Ipp Tvs Diode Surface Mount SMCJ (DO-214AB)
TVS 17V 5% 1500W UNI SMCJ (DO-214AB) ROHS COMPLIANT: YES
TVS DIODE 17VWM 27.6VC SMCJ
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-MSMCJ17A/TR | 966456-MSMCJ17A/TR | MSMCJ17A/TRMS-ND | 34AJ5255 | MSMCJ17A/TR |
| Product Name | TVS Protection Diode | Circuit Protection - TVS - Diodes | TVS Diodes | Tvs 17V 5% 1500W Uni Smcj (Do-214Ab) Rohs Compliant Microchip | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |||
| Package | Tape & Reel (TR) | DO-214AB, SMC | DO-214AB, SMC | SMCJ (DO-214AB) | |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | 1500 watts | |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |