DigiKey Datasheets for Diodes

Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more

Page: 1 50 100 130 140 150 160 170 180 181 182 183 184 185 186 187 188 189 190 191 192 193 200 210 220 230 240 250 300 350 400 417
Product Name Notes
"Diode Array 7 Independent Standard 75V 300mA (DC) Through Hole 14-CDIP (0.300"", 7.62mm)"
11V Clamp 258A (8/20µs) Ipp Tvs Diode Surface Mount B, SQ-MELF
11V Clamp 258A (8/20µs) Ipp Tvs Diode Through Hole Axial
11V Clamp 775A (8/20µs) Ipp Tvs Diode Surface Mount G-MELF (D-5C)
11V Clamp 775A (8/20µs) Ipp Tvs Diode Through Hole Axial
22.6V Clamp 125A (8/20µs) Ipp Tvs Diode Surface Mount B, SQ-MELF
22.6V Clamp 125A (8/20µs) Ipp Tvs Diode Through Hole Axial
22.6V Clamp 374A (8/20µs) Ipp Tvs Diode Surface Mount G-MELF (D-5C)
22.6V Clamp 374A (8/20µs) Ipp Tvs Diode Through Hole Axial
26.5V Clamp 107A (8/20µs) Ipp Tvs Diode Surface Mount B, SQ-MELF
26.5V Clamp 107A (8/20µs) Ipp Tvs Diode Through Hole Axial
26.5V Clamp 322A (8/20µs) Ipp Tvs Diode Surface Mount G-MELF (D-5C)
26.5V Clamp 322A (8/20µs) Ipp Tvs Diode Through Hole Axial
41.4V Clamp 12A Ipp Tvs Diode Surface Mount
41.4V Clamp 207A (8/20µs) Ipp Tvs Diode Surface Mount G-MELF (D-5C)
41.4V Clamp 207A (8/20µs) Ipp Tvs Diode Through Hole Axial
41.4V Clamp 69A (8/20µs) Ipp Tvs Diode Surface Mount
41.4V Clamp 69A (8/20µs) Ipp Tvs Diode Through Hole Axial
47.5V Clamp 181A (8/20µs) Ipp Tvs Diode Surface Mount G-MELF (D-5C)
47.5V Clamp 181A (8/20µs) Ipp Tvs Diode Through Hole Axial
47.5V Clamp 32A Ipp Tvs Diode Surface Mount G-MELF (D-5C)
47.5V Clamp 63A (8/20µs) Ipp Tvs Diode Surface Mount
47.5V Clamp 63A (8/20µs) Ipp Tvs Diode Through Hole Axial
63.5V Clamp 135A (8/20µs) Ipp Tvs Diode Surface Mount G-MELF (D-5C)
63.5V Clamp 135A (8/20µs) Ipp Tvs Diode Through Hole Axial
63.5V Clamp 45A (8/20µs) Ipp Tvs Diode Surface Mount
63.5V Clamp 45A (8/20µs) Ipp Tvs Diode Through Hole Axial
78.5V Clamp 107A (8/20µs) Ipp Tvs Diode Surface Mount G-MELF (D-5C)
78.5V Clamp 107A (8/20µs) Ipp Tvs Diode Through Hole Axial
78.5V Clamp 35A (8/20µs) Ipp Tvs Diode Surface Mount
78.5V Clamp 35A (8/20µs) Ipp Tvs Diode Through Hole Axial
9V Clamp 315A (8/20µs) Ipp Tvs Diode Surface Mount B, SQ-MELF
9V Clamp 315A (8/20µs) Ipp Tvs Diode Through Hole
9V Clamp 56A Ipp Tvs Diode Through Hole Axial
9V Clamp 945A (8/20µs) Ipp Tvs Diode Surface Mount G-MELF (D-5C)
9V Clamp 945A (8/20µs) Ipp Tvs Diode Through Hole Axial
Diode Array 1 Pair Common Cathode Schottky 150V 35A Surface Mount TO-254-3, TO-254AA (Straight Leads)
DIODE SCHOTTKY 100V 10A U3
Diode Schottky 100V 15A Surface Mount SMD
Diode Schottky 100V 15A Surface Mount U3
DIODE SCHOTTKY 100V 15A U3
DIODE SCHOTTKY 45V 30A U3
Diode Standard 1.1V 1.4A Surface Mount D-5B
Diode Standard 1.1V 1A Surface Mount D-5A
Diode Standard 1.1V 1A Through Hole
DIODE STANDARD 1.5AXIAL
Diode Standard 1100V 1.4A Surface Mount D-5B
DIODE STANDARD 1100V 1A A SQMELF
Diode Standard 1100V 1A Surface Mount D-5A
Diode Standard 1100V 1A Through Hole
Diode Standard 125V 300mA (DC) Surface Mount D-5B
Diode Standard 125V 300mA (DC) Surface Mount D-5D
Diode Standard 125V 300mA Surface Mount B, SQ-MELF
Diode Standard 125V 300mA Surface Mount D-5D
Diode Standard 125V 300mA Through Hole 05 Plastic Package
Diode Standard 125V 300mA Through Hole
Diode Standard 200V 1.2A Surface Mount D-5A
Diode Standard 200V 1.75A Surface Mount D-5A
Diode Standard 200V 1.75A Surface Mount D-5B
Diode Standard 220V 1.75A Through Hole
Diode Standard 220V 2A Surface Mount D-5A
Diode Standard 220V 2A Through Hole Axial
Diode Standard 2A Through Hole E, Axial
Diode Standard 400V 1.2A Surface Mount D-5A
Diode Standard 440V 1.75A Surface Mount D-5B
Diode Standard 440V 1.75A Through Hole
Diode Standard 440V 2A Surface Mount D-5A
Diode Standard 440V 2A Through Hole
Diode Standard 50V 300mA (DC) Surface Mount D-5B
DIODE STANDARD 50V 300MA D5D
Diode Standard 50V 300mA Surface Mount D-5D
Diode Standard 50V 300mA Through Hole
Diode Standard 600V 1.2A Surface Mount D-5A
Diode Standard 600V 1.75A Surface Mount D-5B
Diode Standard 600V 15A Through Hole TO-257
Diode Standard 600V 400mA Through Hole DO-35
Diode Standard 600V 500mA Through Hole DO-35
Diode Standard 660V 1.75A Surface Mount D-5B
Diode Standard 660V 1.75A Through Hole
Diode Standard 660V 2A Surface Mount D-5A
Diode Standard 660V 2A Through Hole
Diode Standard 75V 300mA (DC) Surface Mount D-5D
Diode Standard 75V 300mA (DC) Surface Mount UB2
Diode Standard 75V 300mA (DC) Through Hole D-5D
DIODE STANDARD 75V 300MA D5D
Diode Standard 75V 300mA Surface Mount D-5B
Diode Standard 75V 300mA Surface Mount D-5D
Diode Standard 75V 300mA Through Hole Axial
Diode Standard 75V 300mA Through Hole DO-35
DIODE STANDARD 75V 300MA UB2
Diode Standard 800V 1A Surface Mount D-5A
Diode Standard 880V 1.4A Through Hole
Diode Standard 880V 1A Surface Mount D-5A
Diode Standard 880V 1A Through Hole
Diode Standard 900V 1.4A Surface Mount D-5B
Diode Standard 900V 1A Surface Mount D-5A
Diode Standard 900V 3A Through Hole E, Axial
DIODE STANDARD 990V 1A A SQMELF
Diode Standard 990V 1A Surface Mount D-5A
Diode Standard 990V 1A Through Hole
DIODE STD 220V 1.2A A SQMELF
DIODE STD 440V 1.2A A SQMELF
DIODE STD 660V 1.2A A SQMELF
DIODE STD 75V 300MA B SQMELF
DIODE STD 800V 1.5A A SQMELF
DIODE STD REV 150V 300MA DO204AH
DIODE ZENER 100V 500MW DO204AH
DIODE ZENER 100V 500MW SQ-MELF
DIODE ZENER 10V 500MW DO204AH
DIODE ZENER 10V 500MW SQ-MELF
DIODE ZENER 110V 500MW DO204AH
DIODE ZENER 110V 500MW SQ-MELF
DIODE ZENER 11V 500MW DO204AH
DIODE ZENER 11V 500MW SQ-MELF
DIODE ZENER 120V 500MW DO204AH
DIODE ZENER 120V 500MW SQ-MELF
DIODE ZENER 12V 500MW DO204AH
DIODE ZENER 12V 500MW SQ-MELF
DIODE ZENER 130V 500MW DO204AH
DIODE ZENER 130V 500MW SQ-MELF
DIODE ZENER 13V 500MW DO204AH
DIODE ZENER 13V 500MW SQ-MELF
DIODE ZENER 15V 500MW DO204AH
DIODE ZENER 15V 500MW SQ-MELF
DIODE ZENER 16V 500MW DO204AH
DIODE ZENER 16V 500MW SQ-MELF
DIODE ZENER 18V 500MW DO204AH
DIODE ZENER 18V 500MW SQ-MELF
DIODE ZENER 20V 500MW DO204AH
DIODE ZENER 20V 500MW SQ-MELF
DIODE ZENER 22V 500MW DO204AH
DIODE ZENER 22V 500MW SQ-MELF
DIODE ZENER 24V 500MW DO204AH
DIODE ZENER 24V 500MW SQ-MELF
DIODE ZENER 27V 500MW DO204AH
DIODE ZENER 27V 500MW SQ-MELF
DIODE ZENER 3.9V 5W E-MELF
DIODE ZENER 30V 500MW DO204AH
DIODE ZENER 30V 500MW SQ-MELF
DIODE ZENER 33V 500MW DO204AH
DIODE ZENER 33V 500MW SQ-MELF
DIODE ZENER 36V 500MW DO204AH
DIODE ZENER 36V 500MW SQ-MELF
DIODE ZENER 39V 500MW DO204AH
DIODE ZENER 39V 500MW SQ-MELF
DIODE ZENER 4.3V 5W E-AXIAL
DIODE ZENER 4.3V 5W E-MELF
DIODE ZENER 4.7V 5W E-MELF
DIODE ZENER 43V 500MW DO204AH
DIODE ZENER 43V 500MW SQ-MELF
DIODE ZENER 47V 500MW DO204AH
DIODE ZENER 47V 500MW SQ-MELF
DIODE ZENER 51V 500MW DO204AH
DIODE ZENER 51V 500MW SQ-MELF
DIODE ZENER 56V 500MW DO204AH
DIODE ZENER 56V 500MW SQ-MELF
DIODE ZENER 6.2V 500MW SQ-MELF
DIODE ZENER 6.8V 500MW SQ-MELF
DIODE ZENER 62V 500MW DO204AH
DIODE ZENER 62V 500MW SQ-MELF
DIODE ZENER 68V 500MW DO204AH
DIODE ZENER 68V 500MW SQ-MELF
DIODE ZENER 7.5V 500MW DO204AH
DIODE ZENER 7.5V 500MW SQ-MELF
DIODE ZENER 75V 500MW DO204AH
DIODE ZENER 75V 500MW SQ-MELF
DIODE ZENER 8.2V 500MW DO204AH
DIODE ZENER 8.2V 500MW SQ-MELF
DIODE ZENER 82V 500MW DO204AH
DIODE ZENER 82V 500MW SQ-MELF
DIODE ZENER 9.1V 500MW DO204AH
DIODE ZENER 9.1V 500MW SQ-MELF
DIODE ZENER 91V 500MW DO204AH
DIODE ZENER 91V 500MW SQ-MELF
TVS DIODE 12VWM 22.6VC D5C
TVS DIODE 24VWM 41.4VC D5C
TVS DIODE 51.6VWM 78.5VC D5C
TVS DIODE 5VWM 9VC D5C
TVS DIODE 6VWM 11VC D5C
Zener Diode 100V 500mW ±5% Surface Mount B, SQ-MELF
Zener Diode 100V 500mW ±5% Through Hole DO-35 (DO-204AH)
Zener Diode 10V 500mW ±1% Surface Mount B, SQ-MELF
Zener Diode 10V 500mW ±2% Surface Mount B, SQ-MELF
Zener Diode 10V 500mW ±5% Surface Mount B, SQ-MELF
Zener Diode 10V 500mW ±5% Through Hole DO-35
Zener Diode 110V 500mW ±2% Through Hole B, Axial
Zener Diode 110V 500mW ±5% Surface Mount B, SQ-MELF
Zener Diode 113V 500mW ±5% Surface Mount B, SQ-MELF
Zener Diode 11V 500mW ±5% Surface Mount B, SQ-MELF
Zener Diode 120V 500mW ±5% Through Hole DO-35 (DO-204AH)
Zener Diode 12V 500mW ±1% Surface Mount B, SQ-MELF
Zener Diode 12V 500mW ±2% Through Hole DO-35 (DO-204AH)
Zener Diode 12V 500mW ±5% Surface Mount B, SQ-MELF
Zener Diode 12V 500mW ±5% Through Hole DO-35
Zener Diode 13V 500mW ±2% Surface Mount B, SQ-MELF
Zener Diode 13V 500mW ±5% Surface Mount B, SQ-MELF
Zener Diode 13V 500mW ±5% Through Hole DO-35
Zener Diode 15V 500mW ±2% Surface Mount B, SQ-MELF
Zener Diode 15V 500mW ±5% Surface Mount B, SQ-MELF
Zener Diode 15V 500mW ±5% Through Hole DO-35
Zener Diode 16V 500mW ±2% Through Hole DO-35 (DO-204AH)
Zener Diode 16V 500mW ±5% Surface Mount B, SQ-MELF
Zener Diode 16V 500mW ±5% Through Hole B, Axial
Zener Diode 18V 500mW ±1% Surface Mount B, SQ-MELF
Zener Diode 18V 500mW ±5% Surface Mount B, SQ-MELF
Zener Diode 18V 500mW ±5% Through Hole DO-35 (DO-204AH)
Zener Diode 20V 500mW ±5% Surface Mount B, SQ-MELF
Zener Diode 20V 500mW ±5% Through Hole B, Axial
Zener Diode 22V 500mW ±5% Surface Mount B, SQ-MELF
Zener Diode 22V 500mW ±5% Through Hole DO-35 (DO-204AH)
Zener Diode 24V 500mW ±1% Surface Mount B, SQ-MELF
Zener Diode 24V 500mW ±5% Surface Mount B, SQ-MELF
Zener Diode 24V 500mW ±5% Through Hole B, Axial
Zener Diode 27V 500mW ±5% Surface Mount B, SQ-MELF
Zener Diode 27V 500mW ±5% Through Hole DO-35 (DO-204AH)
Zener Diode 3.3V 500mW ±1% Surface Mount DO-213AA
Zener Diode 3.3V 500mW ±1% Through Hole DO-35 (DO-204AH)
Zener Diode 3.3V 500mW ±2% Surface Mount DO-213AA
Zener Diode 3.3V 500mW ±2% Through Hole DO-35 (DO-204AH)
Zener Diode 3.3V 500mW ±5% Surface Mount DO-213AA
Zener Diode 3.3V 500mW ±5% Through Hole DO-35
Zener Diode 3.6V 500mW ±1% Surface Mount DO-213AA
Zener Diode 3.6V 500mW ±1% Through Hole DO-35 (DO-204AH)
Zener Diode 3.6V 500mW ±2% Surface Mount DO-213AA
Zener Diode 3.6V 500mW ±2% Through Hole DO-35 (DO-204AH)
Zener Diode 3.6V 500mW ±5% Surface Mount DO-213AA
Zener Diode 3.6V 500mW ±5% Through Hole DO-35 (DO-204AH)
Zener Diode 3.6V 5W ±5% Surface Mount D-5B
Zener Diode 3.9V 500mW ±1% Surface Mount DO-213AA
Zener Diode 3.9V 500mW ±1% Through Hole DO-35 (DO-204AH)
Zener Diode 3.9V 500mW ±2% Surface Mount DO-213AA
Zener Diode 3.9V 500mW ±2% Through Hole DO-35 (DO-204AH)
Zener Diode 3.9V 500mW ±5% Surface Mount DO-213AA
Zener Diode 3.9V 500mW ±5% Through Hole DO-35 (DO-204AH)
Zener Diode 30V 500mW ±5% Surface Mount B, SQ-MELF
Zener Diode 30V 500mW ±5% Through Hole B, Axial
Zener Diode 33V 500mW ±5% Surface Mount B, SQ-MELF
Zener Diode 33V 500mW ±5% Through Hole DO-35 (DO-204AH)
Zener Diode 36V 500mW ±5% Surface Mount B, SQ-MELF
Zener Diode 36V 500mW ±5% Through Hole DO-35 (DO-204AH)
Zener Diode 39V 500mW ±5% Surface Mount B, SQ-MELF
Zener Diode 4.3V 500mW ±1% Surface Mount DO-213AA
Zener Diode 4.3V 500mW ±1% Through Hole DO-35 (DO-204AH)
Zener Diode 4.3V 500mW ±10% Surface Mount DO-213AA
Zener Diode 4.3V 500mW ±2% Surface Mount DO-213AA
Zener Diode 4.3V 500mW ±2% Through Hole DO-35 (DO-204AH)
Zener Diode 4.3V 500mW ±5% Surface Mount DO-213AA
Zener Diode 4.3V 500mW ±5% Through Hole DO-35 (DO-204AH)
Zener Diode 43V 500mW ±5% Through Hole DO-35 (DO-204AH)
Zener Diode 47V 500mW ±5% Surface Mount B, SQ-MELF
Zener Diode 5.1V 1.5W ±5% Surface Mount D-5A
Zener Diode 51V 500mW ±5% Surface Mount B, SQ-MELF
Zener Diode 52.7V 500mW ±5% Surface Mount B, SQ-MELF
Zener Diode 52.7V 500mW ±5% Through Hole B, Axial
Zener Diode 6.2V 500mW ±5% Surface Mount B, SQ-MELF
Zener Diode 6.8V 500mW ±1% Surface Mount B, SQ-MELF
Zener Diode 6.8V 500mW ±1% Through Hole DO-35 (DO-204AH)
Zener Diode 6.8V 500mW ±2% Surface Mount B, SQ-MELF
Zener Diode 6.8V 500mW ±2% Through Hole DO-35 (DO-204AH)
Zener Diode 6.8V 500mW ±5% Surface Mount B, SQ-MELF
Zener Diode 6.8V 500mW ±5% Through Hole DO-35
Zener Diode 62V 500mW ±1% Surface Mount B, SQ-MELF
Zener Diode 62V 500mW ±2% Surface Mount B, SQ-MELF
Zener Diode 62V 500mW ±5% Surface Mount B, SQ-MELF
Zener Diode 68V 500mW ±5% Surface Mount B, SQ-MELF
Zener Diode 68V 500mW ±5% Through Hole DO-35 (DO-204AH)
Zener Diode 7.5V 500mW ±1% Surface Mount B, SQ-MELF
Zener Diode 7.5V 500mW ±2% Surface Mount B, SQ-MELF
Zener Diode 7.5V 500mW ±5% Surface Mount B, SQ-MELF
Zener Diode 7.5V 500mW ±5% Through Hole DO-35 (DO-204AH)
Zener Diode 75V 500mW ±5% Surface Mount B, SQ-MELF
Zener Diode 75V 500mW ±5% Through Hole DO-35 (DO-204AH)
Zener Diode 8.2V 500mW ±1% Surface Mount B, SQ-MELF
Zener Diode 8.2V 500mW ±5% Surface Mount B, SQ-MELF
Zener Diode 82V 500mW ±5% Surface Mount B, SQ-MELF
Zener Diode 82V 500mW ±5% Through Hole DO-35 (DO-204AH)
Zener Diode 9.1V 500mW ±1% Surface Mount B, SQ-MELF
Zener Diode 9.1V 500mW ±2% Surface Mount B, SQ-MELF
Zener Diode 9.1V 500mW ±5% Surface Mount B, SQ-MELF
Zener Diode 9.1V 500mW ±5% Through Hole DO-35
Zener Diode 91V 500mW ±5% Through Hole DO-35 (DO-204AH)
Zener Diode

<< Prev Next >>