78.5V Clamp 35A (8/20µs) Ipp Tvs Diode Surface Mount
Manufacturer: Microchip Technology
Win Source Part Number: 876181-JANTX1N6468US
Series: Military, MIL-PRF-19500/551
Features: Clamp Ipp Tvs Diode
Package: Bulk
Family Name: 1N6468
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 1086-1062, 1086-1062-MIL
UNI-DIRECTIONAL TVS B-BODY SQ. MELF ROHS COMPLIANT: YES
TVS DIODE 51.6VWM 78.5VC
| DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1086-1062-ND | 876181-JANTX1N6468US | 32AJ4073 | JANTX1N6468US |
| Product Name | TVS Diodes | TVS - TVS - Diodes - JANTX1N6468US | Uni-Directional Tvs B-Body Sq. Melf Rohs Compliant Microchip | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |||
| Package | MELF; E-MELF | Surface Mount | ||
| Peak Pulse Power | 500 watts | 500 watts | ||
| VC | 78.5 volts | 78.5 volts |