9V Clamp 315A (8/20µs) Ipp Tvs Diode Surface Mount B, SQ-MELF
TVS DIODE 5VWM 9VC B SQ-MELF
UNI-DIRECTIONAL TVS B-BODY SQ. MELF ROHS COMPLIANT: YES
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 150-JANTX1N6461US/TR-ND | JANTX1N6461US/TR | 35AJ5442 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Uni-Directional Tvs B-Body Sq. Melf Rohs Compliant Microchip |
| Configuration | Single | ||
| Package | MELF; SQ-MELF, B | MELF; B, SQ-MELF | |
| Peak Pulse Power | 500 watts | 500 watts | |
| VC | 9 volts | 9 volts |