Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
9V Clamp 315A (8/20µs) Ipp Tvs Diode Through Hole
TVS DIODE 5VWM 9VC EAXIAL
TVS DIODE 5VWM 9VC EAXIAL
UNI-DIRECTIONAL TVS B-BODY ROHS COMPLIANT: YES
| Richardson RFPD | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | JANTX1N6461 | 1086-1058-ND | JANTX1N6461 | JANTX1N6461 | 35AJ5439 |
| Product Name | TVS | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | Uni-Directional Tvs B-Body Rohs Compliant Microchip |
| Configuration | Single | ||||
| Package | B, Axial | B, Axial | B, Axial | ||
| Peak Pulse Power | 500 watts | 500 watts | 500 watts | ||
| VC | 9 volts | 9 volts | 9 volts | ||
| VBR | 5.6 volts | 5.6 volts | 5.6 volts |