Manufacturer: Microchip Technology
Win Source Part Number: 922334-JANTX1N6467US
Series: Military, MIL-PRF-19500/551
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: 63.5V Clamp 45A (8/20µs) Ipp Tvs Diode Surface Mount
Package: Bulk
Package: E-MELF
Mounting: Surface Mount
Family Name: 1N6467
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 1086-1061, 1086-1061-MIL
63.5V Clamp 45A (8/20µs) Ipp Tvs Diode Surface Mount
TVS DIODE 40.3VWM 63.5VC
UNI-DIRECTIONAL TVS B-BODY SQ. MELF ROHS COMPLIANT: YES
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 922334-JANTX1N6467US | 1086-1061-ND | JANTX1N6467US | 32AJ4071 |
| Product Name | TVS - TVS - Diodes - JANTX1N6467US | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Uni-Directional Tvs B-Body Sq. Melf Rohs Compliant Microchip |
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | |
| Configuration | Single | |||
| Package | MELF; E-MELF | Surface Mount | ||
| Peak Pulse Power | 500 watts | 500 watts |