DigiKey Datasheets for Diodes

Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more

Page: 1 50 100 120 130 140 150 160 170 179 180 181 182 183 184 185 186 187 188 189 190 191 200 210 220 230 240 250 300 350 400 417
Product Name Notes
10.5V Clamp 143A Ipp Tvs Diode Through Hole DO-13 (DO-202AA)
103V Clamp 14.6A Ipp Tvs Diode Through Hole DO-13 (DO-202AA)
11.3V Clamp 132A Ipp Tvs Diode Through Hole DO-13 (DO-202AA)
113V Clamp 13.3A Ipp Tvs Diode Through Hole DO-13 (DO-202AA)
12.1V Clamp 124A Ipp Tvs Diode Through Hole DO-13 (DO-202AA)
125V Clamp 12A Ipp Tvs Diode Through Hole DO-13 (DO-202AA)
13.4V Clamp 112A Ipp Tvs Diode Through Hole DO-13 (DO-202AA)
137V Clamp 11A Ipp Tvs Diode Through Hole DO-13 (DO-202AA)
14.5V Clamp 103A Ipp Tvs Diode Through Hole DO-13 (DO-202AA)
15.6V Clamp 96A Ipp Tvs Diode Through Hole DO-13 (DO-202AA)
152V Clamp 9.9A Ipp Tvs Diode Through Hole DO-13 (DO-202AA)
16.7V Clamp 90A Ipp Tvs Diode Through Hole DO-13 (DO-202AA)
165V Clamp 9.1A Ipp Tvs Diode Through Hole DO-13 (DO-202AA)
179V Clamp 8.4A Ipp Tvs Diode Through Hole DO-13 (DO-202AA)
18.2V Clamp 82A Ipp Tvs Diode Through Hole DO-13
207V Clamp 7.2A Ipp Tvs Diode Through Hole DO-13 (DO-202AA)
21.2V Clamp 71A Ipp Tvs Diode Through Hole DO-13
219V Clamp 6.8A Ipp Tvs Diode Through Hole DO-13 (DO-202AA)
22.5V Clamp 67A Ipp Tvs Diode Through Hole DO-202AA (DO-13)
234V Clamp 6.4A Ipp Tvs Diode Through Hole DO-202AA (DO-13)
246V Clamp 6.1A Ipp Tvs Diode Through Hole DO-13 (DO-202AA)
25.2V Clamp 59.5A Ipp Tvs Diode Through Hole DO-13 (DO-202AA)
265V Clamp 5.7A Ipp Tvs Diode Through Hole DO-13 (DO-202AA)
27.7V Clamp 54A Ipp Tvs Diode Through Hole DO-13
274V Clamp 5.5A Ipp Tvs Diode Through Hole DO-13 (DO-202AA)
30.6V Clamp 49A Ipp Tvs Diode Through Hole DO-202AA (DO-13)
33.2V Clamp 45A Ipp Tvs Diode Through Hole DO-13 (DO-202AA)
37.5V Clamp 40A Ipp Tvs Diode Through Hole DO-13 (DO-202AA)
41.4V Clamp 36A Ipp Tvs Diode Through Hole DO-13 (DO-202AA)
45.7V Clamp 33A Ipp Tvs Diode Through Hole DO-13 (DO-202AA)
47.5V Clamp 32A Ipp Tvs Diode Through Hole DO-13 (DO-202AA)
49.9V Clamp 30A Ipp Tvs Diode Through Hole DO-13 (DO-202AA)
53.9V Clamp 28A Ipp Tvs Diode Through Hole DO-13 (DO-202AA)
59.3V Clamp 25.3A Ipp Tvs Diode Through Hole DO-13 (DO-202AA)
63.5V Clamp 24A Ipp Tvs Diode Through Hole DO-13 (DO-202AA)
64.8V Clamp 23.2A Ipp Tvs Diode Through Hole DO-13 (DO-202AA)
70.1V Clamp 21.4A Ipp Tvs Diode Through Hole DO-13 (DO-202AA)
77V Clamp 19.5A Ipp Tvs Diode Through Hole DO-13 (DO-202AA)
78.5V Clamp 19A Ipp Tvs Diode Through Hole DO-202AA (DO-13)
8.5V Clamp 120A Ipp Tvs Diode Through Hole DO-13 (DO-202AA)
85V Clamp 17.7A Ipp Tvs Diode Through Hole DO-13 (DO-202AA)
92V Clamp 16.3A Ipp Tvs Diode Through Hole DO-13 (DO-202AA)
Clamp Ipp Tvs Diode Surface Mount 14-CFlatPack
DIODE ARRAY SCHOTTKY 16V 75MA UB
DIODE ARRAY SCHOTTKY 50V 33MA UB
Diode Avalanche 600V 2A Through Hole Axial
Diode Schottky 16V 75mA Surface Mount UB
Diode Schottky 16V Surface Mount UB
Diode Schottky 20V 750mA Through Hole DO-35 (DO-204AH)
Diode Schottky 20V 75mA Surface Mount DO-213AA
Diode Schottky 40V 3A Surface Mount B, SQ-MELF
Diode Schottky 40V 3A Surface Mount
Diode Schottky 40V 3A Through Hole B, Axial
Diode Schottky 40V 3A Through Hole DO-201AD
DIODE SCHOTTKY 45V 1A DO213AB
Diode Schottky 45V 1A Surface Mount DO-213AB (MELF, LL41)
Diode Schottky 45V 1A Through Hole DO-204AL (DO-41)
Diode Schottky 50V 33mA (DC) Surface Mount UB
Diode Schottky 50V 33mA Surface Mount DO-213AA
Diode Schottky 50V 33mA Through Hole DO-35 (DO-204AH)
Diode Schottky 50V Surface Mount UB
Diode Schottky 70V 33mA Surface Mount DO-213AA
Diode Schottky 70V 33mA Through Hole DO-35
Diode Schottky Surface Mount UB
Diode Schottky, Reverse Polarity 40V 3A Through Hole DO-201AD
Diode Standard 1000V 1A Surface Mount D-5A
Diode Standard 1000V 1A Through Hole
Diode Standard 1000V 5A Through Hole
DIODE STANDARD 100V 1A D5A
Diode Standard 100V 1A Surface Mount A-MELF
Diode Standard 100V 1A Surface Mount D-5A
Diode Standard 100V 1A Through Hole
DIODE STANDARD 100V 3A B SQMELF
Diode Standard 100V 3A Surface Mount B, SQ-MELF
Diode Standard 100V 3A Through Hole
DIODE STANDARD 150V 1A D5A
Diode Standard 150V 1A Surface Mount A-MELF
Diode Standard 150V 1A Surface Mount D-5A
Diode Standard 150V 1A Through Hole
Diode Standard 150V 2.5A Surface Mount
Diode Standard 150V 20A Stud Mount DO-203AA (DO-4)
DIODE STANDARD 150V 3A B SQMELF
Diode Standard 150V 3A Surface Mount B, SQ-MELF
Diode Standard 150V 3A Through Hole B, Axial
Diode Standard 150V 3A Through Hole
Diode Standard 150V 6A Through Hole Axial
Diode Standard 1V 5A Through Hole Axial
Diode Standard 200V 1A Surface Mount A, SQ-MELF
Diode Standard 200V 1A Surface Mount D-5A
Diode Standard 200V 1A Through Hole A-PAK
Diode Standard 200V 1A Through Hole
Diode Standard 200V 2A Through Hole Axial
Diode Standard 200V 5A Surface Mount B, SQ-MELF
Diode Standard 200V 5A Surface Mount
Diode Standard 200V 5A Through Hole Axial
Diode Standard 200V 5A Through Hole
Diode Standard 3A Surface Mount B, SQ-MELF
Diode Standard 400V 1A Surface Mount D-5A
Diode Standard 400V 1A Through Hole
Diode Standard 400V 5A Surface Mount B, SQ-MELF
Diode Standard 400V 5A Through Hole
DIODE STANDARD 50V 1A D5A
Diode Standard 50V 1A Surface Mount A-MELF
Diode Standard 50V 1A Surface Mount D-5A
Diode Standard 50V 1A Through Hole
Diode Standard 50V 20A Stud Mount DO-203AA (DO-4)
DIODE STANDARD 50V 3A B SQMELF
Diode Standard 50V 3A Surface Mount B, SQ-MELF
Diode Standard 50V 3A Through Hole
Diode Standard 600V 1A Surface Mount D-5A
Diode Standard 600V 1A Through Hole
Diode Standard 600V 2A Through Hole Axial
Diode Standard 600V 5A Surface Mount B, SQ-MELF
Diode Standard 600V 5A Through Hole
Diode Standard 800V 1A Surface Mount D-5A
Diode Standard 800V 1A Through Hole
Diode Standard 800V 3A Surface Mount D-5B
Diode Standard 800V 5A Through Hole Axial
Diode Standard 800V 5A Through Hole
DIODE ZENER 5.6V 5W E-AXIAL
TVS DIODE 10.2VWM 16.7VC DO13
TVS DIODE 102VWM 165VC DO13
TVS DIODE 10VWM 16.7VC DO13
TVS DIODE 11.1VWM 18.2VC DO13
TVS DIODE 111VWM 179VC DO13
TVS DIODE 12.8VWM 21.2VC DO13
TVS DIODE 128VWM 207VC DO13
TVS DIODE 13.6VWM 22.5VC DO13
TVS DIODE 136VWM 219VC DO13
TVS DIODE 154VWM 246VC DO13
TVS DIODE 171VWM 274VC DO13
TVS DIODE 18.8VWM 30.6VC DO13
TVS DIODE 20.5VWM 33.2VC DO13
TVS DIODE 23.1VWM 37.5VC DO13
TVS DIODE 25.6VWM 41.4VC DO13
TVS DIODE 36.8VWM 59.3VC DO13
TVS DIODE 40.2VWM 64.8VC DO13
TVS DIODE 43.6VWM 70.1VC DO13
TVS DIODE 47.8VWM 77VC DO13
TVS DIODE 5.8VWM 10.5VC DO13
TVS DIODE 53VWM 85VC DO13
TVS DIODE 58.1VWM 92VC DO13
TVS DIODE 6.4VWM 11.3VC DO13
TVS DIODE 64.1VWM 103VC DO13
TVS DIODE 7.02VWM 12.1VC DO13
TVS DIODE 70.1VWM 113VC DO13
TVS DIODE 77.8VWM 125VC DO13
TVS DIODE 8.55VWM 14.5VC DO13
TVS DIODE 85.5VWM 137VC DO13
TVS DIODE 9.4VWM 15.6VC DO13
Zener Diode 10V 500mW ±1% Surface Mount DO-213AA
Zener Diode 10V 500mW ±1% Through Hole DO-35 (DO-204AH)
Zener Diode 10V 500mW ±2% Surface Mount DO-213AA
Zener Diode 10V 500mW ±2% Through Hole DO-35 (DO-204AH)
Zener Diode 10V 500mW ±5% Surface Mount DO-213AA
Zener Diode 10V 500mW ±5% Through Hole DO-204AH (DO-35 Glass)
Zener Diode 11V 500mW ±1% Surface Mount DO-213AA
Zener Diode 11V 500mW ±1% Through Hole DO-35 (DO-204AH)
Zener Diode 11V 500mW ±2% Surface Mount DO-213AA
Zener Diode 11V 500mW ±2% Through Hole DO-35 (DO-204AH)
Zener Diode 11V 500mW ±5% Surface Mount DO-213AA
Zener Diode 11V 500mW ±5% Through Hole DO-204AH (DO-35 Glass)
Zener Diode 12V 500mW ±1% Surface Mount DO-213AA
Zener Diode 12V 500mW ±1% Through Hole DO-35 (DO-204AH)
Zener Diode 12V 500mW ±2% Surface Mount DO-213AA
Zener Diode 12V 500mW ±2% Through Hole DO-35 (DO-204AH)
Zener Diode 12V 500mW ±5% Surface Mount DO-213AA
Zener Diode 12V 500mW ±5% Through Hole DO-204AH (DO-35 Glass)
Zener Diode 13V 500mW ±1% Surface Mount DO-213AA
Zener Diode 13V 500mW ±1% Through Hole DO-35 (DO-204AH)
Zener Diode 13V 500mW ±2% Surface Mount DO-213AA
Zener Diode 13V 500mW ±2% Through Hole DO-35 (DO-204AH)
Zener Diode 13V 500mW ±5% Surface Mount DO-213AA
Zener Diode 13V 500mW ±5% Through Hole DO-204AH (DO-35 Glass)
Zener Diode 14V 500mW ±1% Surface Mount DO-213AA
Zener Diode 14V 500mW ±1% Through Hole DO-35 (DO-204AH)
Zener Diode 14V 500mW ±2% Surface Mount DO-213AA
Zener Diode 14V 500mW ±2% Through Hole DO-35 (DO-204AH)
Zener Diode 14V 500mW ±5% Surface Mount DO-213AA
Zener Diode 14V 500mW ±5% Through Hole DO-35 (DO-204AH)
Zener Diode 15V 500mW ±1% Surface Mount DO-213AA
Zener Diode 15V 500mW ±1% Through Hole DO-35 (DO-204AH)
Zener Diode 15V 500mW ±2% Surface Mount DO-213AA
Zener Diode 15V 500mW ±2% Through Hole DO-35 (DO-204AH)
Zener Diode 15V 500mW ±5% Surface Mount DO-213AA
Zener Diode 15V 500mW ±5% Through Hole DO-35 (DO-204AH)
Zener Diode 16V 500mW ±1% Surface Mount DO-213AA
Zener Diode 16V 500mW ±1% Through Hole DO-35 (DO-204AH)
Zener Diode 16V 500mW ±2% Surface Mount DO-213AA
Zener Diode 16V 500mW ±2% Through Hole DO-35 (DO-204AH)
Zener Diode 16V 500mW ±5% Surface Mount DO-213AA
Zener Diode 16V 500mW ±5% Through Hole DO-204AH (DO-35 Glass)
Zener Diode 17V 500mW ±1% Surface Mount DO-213AA
Zener Diode 17V 500mW ±1% Through Hole DO-35 (DO-204AH)
Zener Diode 17V 500mW ±2% Surface Mount DO-213AA
Zener Diode 17V 500mW ±2% Through Hole DO-35 (DO-204AH)
Zener Diode 17V 500mW ±5% Surface Mount DO-213AA
Zener Diode 17V 500mW ±5% Through Hole DO-35 (DO-204AH)
Zener Diode 18V 500mW ±1% Surface Mount DO-213AA
Zener Diode 18V 500mW ±1% Through Hole DO-35 (DO-204AH)
Zener Diode 18V 500mW ±2% Surface Mount DO-213AA
Zener Diode 18V 500mW ±2% Through Hole DO-35 (DO-204AH)
Zener Diode 18V 500mW ±5% Surface Mount DO-213AA
Zener Diode 18V 500mW ±5% Through Hole DO-35 (DO-204AH)
Zener Diode 19V 500mW ±1% Surface Mount DO-213AA
Zener Diode 19V 500mW ±1% Through Hole DO-35 (DO-204AH)
Zener Diode 19V 500mW ±2% Surface Mount DO-213AA
Zener Diode 19V 500mW ±2% Through Hole DO-35 (DO-204AH)
Zener Diode 19V 500mW ±5% Surface Mount DO-213AA
Zener Diode 19V 500mW ±5% Through Hole DO-35 (DO-204AH)
Zener Diode 20V 500mW ±1% Surface Mount DO-213AA
Zener Diode 20V 500mW ±1% Through Hole DO-35 (DO-204AH)
Zener Diode 20V 500mW ±2% Surface Mount DO-213AA
Zener Diode 20V 500mW ±2% Through Hole DO-35 (DO-204AH)
Zener Diode 20V 500mW ±5% Surface Mount DO-213AA
Zener Diode 20V 500mW ±5% Through Hole DO-35 (DO-204AH)
Zener Diode 22V 500mW ±1% Surface Mount DO-213AA
Zener Diode 22V 500mW ±1% Through Hole DO-35 (DO-204AH)
Zener Diode 22V 500mW ±2% Surface Mount DO-213AA
Zener Diode 22V 500mW ±2% Through Hole DO-35 (DO-204AH)
Zener Diode 22V 500mW ±5% Surface Mount DO-213AA
Zener Diode 22V 500mW ±5% Through Hole DO-35 (DO-204AH)
Zener Diode 24V 500mW ±1% Surface Mount DO-213AA
Zener Diode 24V 500mW ±1% Through Hole DO-35 (DO-204AH)
Zener Diode 24V 500mW ±2% Surface Mount DO-213AA
Zener Diode 24V 500mW ±2% Through Hole DO-35 (DO-204AH)
Zener Diode 25V 500mW ±1% Surface Mount DO-213AA
Zener Diode 25V 500mW ±1% Through Hole DO-35 (DO-204AH)
Zener Diode 25V 500mW ±2% Surface Mount DO-213AA
Zener Diode 25V 500mW ±2% Through Hole DO-35 (DO-204AH)
Zener Diode 25V 500mW ±5% Surface Mount DO-213AA
Zener Diode 25V 500mW ±5% Through Hole DO-204AH (DO-35 Glass)
Zener Diode 28V 500mW ±1% Surface Mount DO-213AA
Zener Diode 28V 500mW ±1% Through Hole DO-35 (DO-204AH)
Zener Diode 28V 500mW ±2% Surface Mount DO-213AA
Zener Diode 28V 500mW ±2% Through Hole DO-35 (DO-204AH)
Zener Diode 28V 500mW ±5% Surface Mount DO-213AA
Zener Diode 28V 500mW ±5% Through Hole DO-35 (DO-204AH)
Zener Diode 30V 500mW ±1% Surface Mount DO-213AA
Zener Diode 30V 500mW ±1% Through Hole DO-35 (DO-204AH)
Zener Diode 30V 500mW ±2% Surface Mount DO-213AA
Zener Diode 30V 500mW ±2% Through Hole DO-35 (DO-204AH)
Zener Diode 30V 500mW ±5% Surface Mount DO-213AA
Zener Diode 30V 500mW ±5% Through Hole DO-35 (DO-204AH)
Zener Diode 33V 500mW ±1% Surface Mount DO-213AA
Zener Diode 33V 500mW ±1% Through Hole DO-35 (DO-204AH)
Zener Diode 33V 500mW ±2% Surface Mount DO-213AA
Zener Diode 33V 500mW ±2% Through Hole DO-35 (DO-204AH)
Zener Diode 33V 500mW ±5% Surface Mount DO-213AA
Zener Diode 33V 500mW ±5% Through Hole DO-35 (DO-204AH)
Zener Diode 5.6V 500mW ±1% Surface Mount DO-213AA
Zener Diode 5.6V 500mW ±1% Through Hole DO-35 (DO-204AH)
Zener Diode 6.2V 500mW ±1% Surface Mount DO-213AA
Zener Diode 6.2V 500mW ±1% Through Hole DO-35 (DO-204AH)
Zener Diode 6.2V 500mW ±2% Surface Mount DO-213AA
Zener Diode 6.2V 500mW ±2% Through Hole DO-35 (DO-204AH)
Zener Diode 6.2V 500mW ±5% Surface Mount DO-213AA
Zener Diode 6.2V 500mW ±5% Through Hole DO-35
Zener Diode 6.8V 500mW ±1% Surface Mount DO-213AA
Zener Diode 6.8V 500mW ±1% Through Hole DO-35 (DO-204AH)
Zener Diode 6.8V 500mW ±2% Surface Mount DO-213AA
Zener Diode 6.8V 500mW ±2% Through Hole DO-35 (DO-204AH)
Zener Diode 6.8V 500mW ±5% Surface Mount DO-213AA
Zener Diode 6.8V 500mW ±5% Through Hole DO-35 (DO-204AH)
Zener Diode 7.5V 500mW ±1% Surface Mount DO-213AA
Zener Diode 7.5V 500mW ±1% Through Hole DO-35 (DO-204AH)
Zener Diode 7.5V 500mW ±2% Surface Mount DO-213AA
Zener Diode 7.5V 500mW ±2% Through Hole DO-35 (DO-204AH)
Zener Diode 7.5V 500mW ±5% Surface Mount DO-213AA
Zener Diode 7.5V 500mW ±5% Through Hole DO-204AH (DO-35 Glass)
Zener Diode 8.2V 500mW ±1% Surface Mount DO-213AA
Zener Diode 8.2V 500mW ±1% Through Hole DO-35 (DO-204AH)
Zener Diode 8.2V 500mW ±2% Surface Mount DO-213AA
Zener Diode 8.2V 500mW ±2% Through Hole DO-35 (DO-204AH)
Zener Diode 8.2V 500mW ±5% Surface Mount DO-213AA
Zener Diode 8.2V 500mW ±5% Through Hole DO-35 (DO-204AH)
Zener Diode 9.1V 500mW ±1% Surface Mount DO-213AA
Zener Diode 9.1V 500mW ±1% Through Hole DO-35 (DO-204AH)
Zener Diode 9.1V 500mW ±2% Surface Mount DO-213AA
Zener Diode 9.1V 500mW ±2% Through Hole DO-35 (DO-204AH)
Zener Diode 9.1V 500mW ±5% Surface Mount DO-213AA
Zener Diode 9.1V 500mW ±5% Through Hole DO-204AH (DO-35 Glass)

<< Prev Next >>