Zener Diode 4.3V 500mW ±5% Through Hole DO-35 (DO-204AH)
Manufacturer: Microchip Technology
Win Source Part Number: 922340-JANTX1N749A-1
Series: Military, MIL-PRF-19500/127
Operating Temperature Range: -65°C ~ 175°C
Features: Zener Diode 4.3 V 500 mW ±5% Through Hole DO-35 (DO-204AH)
Package: DO-204AH, DO-35, Axial
Package: Bulk
Mounting: Through Hole
Family Name: 1N749
Categories: Discrete Semiconductor Products
Case / Package: DO-35 (DO-204AH)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 41 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: 1086-15451, 1086-15451-MIL
DIODE ZENER 4.3V 500MW DO35
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1086-15451-ND | 922340-JANTX1N749A-1 | JANTX1N749A-1 |
| Product Name | Single Zener Diodes | Diodes - Zener - Single - JANTX1N749A-1 | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) |
| Package | DO-35 (DO-204AH) | DO-35 (DO-204AH); DO-35 | |
| Life Cycle Stage | Active |