Zener Diode 3.3V 500mW ±5% Through Hole DO-35
DIODE ZENER 3.3V 500MW DO35
DIODE ZENER 3.3V 500MW DO35
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1086-1069-ND | JANTX1N746A-1 | JANTX1N746A-1 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes |
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) |
| Life Cycle Stage | Active | ||
| Package | DO-35; DO-35 | DO-204AH, DO-35, Axial; DO-35 |