Microchip Technology, Inc. Single Diodes JANTX1N6628U/TR

Description
Diode Standard 600V 1.75A Surface Mount D-5B
Request a Quote Datasheet
Description
Diode Standard 600V 1.75A Surface Mount D-5B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 150-JANTX1N6628U/TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 600V 1.75A Surface Mount D-5B

Diode Standard 600V 1.75A Surface Mount D-5B

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - JANTX1N6628U/TR - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
JANTX1N6628U/TR
Discrete Semiconductor Products - Diodes - Rectifiers JANTX1N6628U/TR
DIODE GEN PURP 600V 1.75A D-5B

DIODE GEN PURP 600V 1.75A D-5B

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Diodes Rectifiers
Product Number 150-JANTX1N6628U/TR-ND JANTX1N6628U/TR
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1697411 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package SOD-123; Sod-123
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SBD - Model: YG865C04R - Fuji Electric Corp. of America
Specs
Package TO-220F
IO 20 amps
VRRM 45 volts
View Details
Bridge Rectifier 1.2A D-38EA - 1KAB20E - Karl Kruse GmbH & Co. KG
Specs
Rectifier Configuration / Technology Bridge
View Details
Rectifier Diodes - 3SF05 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 150 amps
IF 4500 mA
trr 150 ns
View Details