Diode Standard 880V 1A Surface Mount D-5A
Win Source Part Number: 1382404-JANTX1N6623U
Category: Discrete Semiconductor Products>Diodes>Rect
Series: Military, MIL-PRF-19500/585
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Bulk
Standard Package: 1 pcs
Technology: Standard
Voltage - DC Reverse (Vr) (Max): 880 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.55 V @ 1 A
Reverse Recovery Time (trr): 50 ns
Current - Reverse Leakage @ Vr: 500 nA @ 880 V
Capacitance @ Vr, F: 10pF @ 10V, 1MHz
Operating Temperature - Junction: -65°C ~ 150°C
Mounting Type: Surface Mount
Package / Case: SQ-MELF, A
Supplier Device Package: D-5A
ECCN: EAR99
Fake Threat In the Open Market: 40 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Microchip Technology
Base Product Number: 1N6623
RoHS Status: RoHS non-compliant
Moisture Sensitivity Level (MSL): 1 (Unlimited)
DIODE GEN PURP 880V 1A D-5A
DIODE GEN PURP 880V 1A D-5A
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Diodes | General Purpose Diodes | Rectifiers |
| Product Number | 1086-2652-ND | 1382404-JANTX1N6623US | JANTX1N6623US | JANTX1N6623US |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | ||
| VF | 1.55 volts | 1.55 volts | 1.55 volts | |
| VR | 880 volts | 880 volts | ||
| IR | 0.5000 mA | 5.00E-4 mA |