Microchip Technology, Inc. Single Diodes JANTX1N6622US

Description
Diode Standard 660V 2A Surface Mount D-5A
Request a Quote Datasheet
Description
Diode Standard 660V 2A Surface Mount D-5A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1086-2650-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1086-2650-ND
Single Diodes 1086-2650-ND
Diode Standard 660V 2A Surface Mount D-5A

Diode Standard 660V 2A Surface Mount D-5A

Buy Now Datasheet
Diodes, Rectifiers - Single - JANTX1N6622US - 922335-JANTX1N6622US - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - JANTX1N6622US
922335-JANTX1N6622US
Diodes, Rectifiers - Single - JANTX1N6622US 922335-JANTX1N6622US
Manufacturer: Microchip Technology Win Source Part Number: 922335-JANTX1N6622US Series: Military, MIL-PRF-19500/585 Features: Diode Standard 660 V 2A Surface Mount D-5A Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: SQ-MELF, A Package: Bulk Mounting: Surface Mount Family Name: 1N6622 Categories: Discrete Semiconductor Products Case / Package: D-5A ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 1086-2650, 1086-2650-MIL

Manufacturer: Microchip Technology
Win Source Part Number: 922335-JANTX1N6622US
Series: Military, MIL-PRF-19500/585
Features: Diode Standard 660 V 2A Surface Mount D-5A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: SQ-MELF, A
Package: Bulk
Mounting: Surface Mount
Family Name: 1N6622
Categories: Discrete Semiconductor Products
Case / Package: D-5A
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 1086-2650, 1086-2650-MIL

Buy Now Datasheet
Single Diodes - JANTX1N6622US - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
JANTX1N6622US
Single Diodes JANTX1N6622US
DIODE GEN PURP 660V 2A D-5A

DIODE GEN PURP 660V 2A D-5A

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - JANTX1N6622US - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
JANTX1N6622US
Discrete Semiconductor Products - Diodes - Rectifiers JANTX1N6622US
DIODE GEN PURP 660V 2A D-5A

DIODE GEN PURP 660V 2A D-5A

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes General Purpose Diodes Rectifiers
Product Number 1086-2650-ND 922335-JANTX1N6622US JANTX1N6622US JANTX1N6622US
Product Name Single Diodes Diodes, Rectifiers - Single - JANTX1N6622US Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 150 C (-85 to 302 F)
Diode Type Diode Standard 660 V 2A Surface Mount D-5A
Package MELF; SQ-MELF, A
VF 1.4 volts 1.4 volts
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Rectifiers - HRS2HVM2.5 - Micross Components, Inc.
Specs
IFSM 50 amps
IF 2000 mA
trr 2500 ns
View Details
Single Diodes - CC2561-ND - DigiKey
Sensata Technologies
View Details
4 suppliers
Diodes, Rectifiers - Arrays - BAV99QCZ - 912886-BAV99QCZ - Win Source Electronics
Specs
Diode Type Diode Array 1 Pair Series Connection Standard 100 V 215mA (DC) Surface Mount, Wettable Flank 3-XDFN Exposed Pad
Package DFN1412D-3
View Details
5 suppliers