DigiKey Datasheets for Diodes
Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more
Page:
1
50
100
120
130
140
150
160
170
180
181
182
183
184
185
186
187
188
189
190
191
192
200
210
220
230
240
250
300
350
400
417
| Product Name | Notes |
|---|---|
| 10.5V Clamp 142.8A Ipp Tvs Diode Surface Mount C, SQ-MELF | |
| 101.96V Clamp 4.85A Ipp Tvs Diode Surface Mount B, SQ-MELF | |
| 101.96V Clamp 4.85A Ipp Tvs Diode Through Hole Axial | |
| 103.1V Clamp 14.5A Ipp Tvs Diode Surface Mount C, SQ-MELF | |
| 103.1V Clamp 4.8A Ipp Tvs Diode Surface Mount B, SQ-MELF | |
| 103.1V Clamp 4.8A Ipp Tvs Diode Through Hole Axial | |
| 103V Clamp 14.6A Ipp Tvs Diode Through Hole DO-13 (DO-202AA) | |
| 108.26V Clamp 4.56A Ipp Tvs Diode Through Hole Axial | |
| 11.2V Clamp 133.9A Ipp Tvs Diode Surface Mount C, SQ-MELF | |
| 11.2V Clamp 133.9A Ipp Tvs Diode Through Hole C, Axial | |
| 11.2V Clamp 44.6A Ipp Tvs Diode Surface Mount B, SQ-MELF | |
| 11.2V Clamp 44.6A Ipp Tvs Diode Through Hole Axial | |
| 11.76V Clamp 42.37A Ipp Tvs Diode Surface Mount B, SQ-MELF | |
| 11.76V Clamp 42.37A Ipp Tvs Diode Through Hole Axial | |
| 112.8V Clamp 4.4A Ipp Tvs Diode Surface Mount B, SQ-MELF | |
| 112.8V Clamp 4.4A Ipp Tvs Diode Through Hole Axial | |
| 113V Clamp 13.3A Ipp Tvs Diode Through Hole DO-13 (DO-202AA) | |
| 118.44V Clamp 4.18A Ipp Tvs Diode Through Hole Axial | |
| 11V Clamp 136.4A Ipp Tvs Diode Through Hole Axial | |
| 12.1V Clamp 41.3A Ipp Tvs Diode Surface Mount B, SQ-MELF | |
| 12.1V Clamp 41.3A Ipp Tvs Diode Through Hole Axial | |
| 12.71V Clamp 39.24A Ipp Tvs Diode Surface Mount B, SQ-MELF | |
| 12.71V Clamp 39.24A Ipp Tvs Diode Through Hole Axial | |
| 125.1V Clamp 12A Ipp Tvs Diode Surface Mount C, SQ-MELF | |
| 125.1V Clamp 4A Ipp Tvs Diode Through Hole Axial | |
| 125V Clamp 12A Ipp Tvs Diode Through Hole DO-13 (DO-202AA) | |
| 13.4V Clamp 111.9A Ipp Tvs Diode Surface Mount C, SQ-MELF | |
| 13.4V Clamp 37.3A Ipp Tvs Diode Surface Mount B, SQ-MELF | |
| 13.4V Clamp 37.3A Ipp Tvs Diode Through Hole Axial | |
| 131.1V Clamp 11.4A Ipp Tvs Diode Through Hole Axial | |
| 131.1V Clamp 3.8A Ipp Tvs Diode Through Hole Axial | |
| 131.36V Clamp 11.4A Ipp Tvs Diode Surface Mount C, SQ-MELF | |
| 131.36V Clamp 3.8A Ipp Tvs Diode Through Hole Axial | |
| 137.6V Clamp 10.9A Ipp Tvs Diode Surface Mount C, SQ-MELF | |
| 137.6V Clamp 3.6A Ipp Tvs Diode Surface Mount B, SQ-MELF | |
| 137.6V Clamp 3.6A Ipp Tvs Diode Through Hole Axial | |
| 137V Clamp 11A Ipp Tvs Diode Through Hole DO-13 (DO-202AA) | |
| 14.07V Clamp 35.44A Ipp Tvs Diode Surface Mount B, SQ-MELF | |
| 14.07V Clamp 35.44A Ipp Tvs Diode Through Hole Axial | |
| 14.5V Clamp 103.4A Ipp Tvs Diode Surface Mount C, SQ-MELF | |
| 14.5V Clamp 34.5A Ipp Tvs Diode Surface Mount B, SQ-MELF | |
| 14.5V Clamp 34.5A Ipp Tvs Diode Through Hole | |
| 144.48V Clamp 3.42A Ipp Tvs Diode Through Hole Axial | |
| 15.23V Clamp 32.78A Ipp Tvs Diode Surface Mount B, SQ-MELF | |
| 15.23V Clamp 32.78A Ipp Tvs Diode Through Hole Axial | |
| 15.6V Clamp 32A Ipp Tvs Diode Surface Mount B, SQ-MELF | |
| 15.6V Clamp 32A Ipp Tvs Diode Through Hole Axial | |
| 151.3V Clamp 3.3A Ipp Tvs Diode Surface Mount B, SQ-MELF | |
| 151.3V Clamp 3.3A Ipp Tvs Diode Through Hole Axial | |
| 151.3V Clamp 9.9A Ipp Tvs Diode Surface Mount C, SQ-MELF | |
| 152V Clamp 9.9A Ipp Tvs Diode Through Hole DO-13 (DO-202AA) | |
| 158.87V Clamp 3.14A Ipp Tvs Diode Through Hole Axial | |
| 16.38V Clamp 30.4A Ipp Tvs Diode Surface Mount B, SQ-MELF | |
| 16.38V Clamp 30.4A Ipp Tvs Diode Through Hole Axial | |
| 16.9V Clamp 29.6A Ipp Tvs Diode Surface Mount B, SQ-MELF | |
| 16.9V Clamp 29.6A Ipp Tvs Diode Through Hole Axial | |
| 165.1V Clamp 3A Ipp Tvs Diode Surface Mount B, SQ-MELF | |
| 165.1V Clamp 3A Ipp Tvs Diode Through Hole Axial | |
| 168V Clamp 8.9A Ipp Tvs Diode Through Hole DO-13 (DO-202AA) | |
| 17.75V Clamp 28.12A Ipp Tvs Diode Surface Mount B, SQ-MELF | |
| 17.75V Clamp 28.12A Ipp Tvs Diode Through Hole Axial | |
| 173.36V Clamp 2.85A Ipp Tvs Diode Through Hole Axial | |
| 178.8V Clamp 2.8A Ipp Tvs Diode Surface Mount B, SQ-MELF | |
| 178.8V Clamp 2.8A Ipp Tvs Diode Through Hole Axial | |
| 178.8V Clamp 8.4A Ipp Tvs Diode Surface Mount C, SQ-MELF | |
| 18.2V Clamp 27.5A Ipp Tvs Diode Surface Mount B, SQ-MELF | |
| 18.2V Clamp 27.5A Ipp Tvs Diode Through Hole Axial | |
| 18.2V Clamp 82.4A Ipp Tvs Diode Surface Mount C, SQ-MELF | |
| 18.2V Clamp 82A Ipp Tvs Diode Through Hole DO-13 (DO-202AA) | |
| 182V Clamp 8.2A Ipp Tvs Diode Through Hole DO-13 (DO-202AA) | |
| 187.74V Clamp 2.66A Ipp Tvs Diode Surface Mount B, SQ-MELF | |
| 187.74V Clamp 2.66A Ipp Tvs Diode Through Hole Axial | |
| 19.11V Clamp 26.13A Ipp Tvs Diode Surface Mount B, SQ-MELF | |
| 19.11V Clamp 26.13A Ipp Tvs Diode Through Hole Axial | |
| 206.3V Clamp 2.4A Ipp Tvs Diode Surface Mount B, SQ-MELF | |
| 206.3V Clamp 2.4A Ipp Tvs Diode Through Hole Axial | |
| 21.2V Clamp 71A Ipp Tvs Diode Through Hole DO-13 (DO-202AA) | |
| 213V Clamp 7A Ipp Tvs Diode Through Hole DO-13 (DO-202AA) | |
| 216.2V Clamp 6.9A Ipp Tvs Diode Through Hole Axial | |
| 216.62V Clamp 2.28A Ipp Tvs Diode Through Hole Axial | |
| 218.4V Clamp 2.3A Ipp Tvs Diode Surface Mount B, SQ-MELF | |
| 218.4V Clamp 2.3A Ipp Tvs Diode Through Hole Axial | |
| 218.4V Clamp 6.9A Ipp Tvs Diode Surface Mount C, SQ-MELF | |
| 21V Clamp 23.8A Ipp Tvs Diode Surface Mount B, SQ-MELF | |
| 21V Clamp 23.8A Ipp Tvs Diode Through Hole Axial | |
| 21V Clamp 71.4A Ipp Tvs Diode Surface Mount C, SQ-MELF | |
| 21V Clamp 71.4A Ipp Tvs Diode Through Hole C, Axial | |
| 22.05V Clamp 22.61A Ipp Tvs Diode Surface Mount B, SQ-MELF | |
| 22.05V Clamp 22.61A Ipp Tvs Diode Through Hole Axial | |
| 22.3V Clamp 22.4A Ipp Tvs Diode Surface Mount B, SQ-MELF | |
| 22.3V Clamp 22.4A Ipp Tvs Diode Through Hole Axial | |
| 22.3V Clamp 67.3A Ipp Tvs Diode Through Hole Axial | |
| 22.5V Clamp 67A Ipp Tvs Diode Through Hole DO-13 (DO-202AA) | |
| 228.8V Clamp 2.2A Ipp Tvs Diode Through Hole Axial | |
| 229.32V Clamp 2.19A Ipp Tvs Diode Through Hole Axial | |
| 23.42V Clamp 21.28A Ipp Tvs Diode Surface Mount B, SQ-MELF | |
| 23.42V Clamp 21.28A Ipp Tvs Diode Through Hole Axial | |
| 245.7V Clamp 2A Ipp Tvs Diode Surface Mount B, SQ-MELF | |
| 245.7V Clamp 2A Ipp Tvs Diode Through Hole Axial | |
| 245.7V Clamp 6.1A Ipp Tvs Diode Surface Mount C, SQ-MELF | |
| 245V Clamp 6.1A Ipp Tvs Diode Through Hole DO-13 (DO-202AA) | |
| 25.1V Clamp 19.9A Ipp Tvs Diode Surface Mount B, SQ-MELF | |
| 25.1V Clamp 19.9A Ipp Tvs Diode Through Hole Axial | |
| 25.1V Clamp 59.8A Ipp Tvs Diode Surface Mount C, SQ-MELF | |
| 25.2V Clamp 59.5A Ipp Tvs Diode Through Hole DO-13 (DO-202AA) | |
| 257.99V Clamp 1.9A Ipp Tvs Diode Surface Mount B, SQ-MELF | |
| 257.99V Clamp 1.9A Ipp Tvs Diode Through Hole Axial | |
| 26.36V Clamp 18.91A Ipp Tvs Diode Surface Mount B, SQ-MELF | |
| 26.36V Clamp 18.91A Ipp Tvs Diode Through Hole Axial | |
| 261V Clamp 5.7A Ipp Tvs Diode Through Hole DO-13 (DO-202AA) | |
| 27.7V Clamp 18A Ipp Tvs Diode Surface Mount | |
| 27.7V Clamp 18A Ipp Tvs Diode Through Hole Axial | |
| 27.7V Clamp 54.2A Ipp Tvs Diode Surface Mount C, SQ-MELF | |
| 27.7V Clamp 54A Ipp Tvs Diode Through Hole DO-13 (DO-202AA) | |
| 273V Clamp 1.8A Ipp Tvs Diode Surface Mount B, SQ-MELF | |
| 273V Clamp 1.8A Ipp Tvs Diode Through Hole Axial | |
| 273V Clamp 5.5A Ipp Tvs Diode Surface Mount C, SQ-MELF | |
| 278V Clamp 5.4A Ipp Tvs Diode Through Hole DO-13 (DO-202AA) | |
| 286.65V Clamp 1.71A Ipp Tvs Diode Through Hole Axial | |
| 29.09V Clamp 17.1A Ipp Tvs Diode Surface Mount B, SQ-MELF | |
| 29.09V Clamp 17.1A Ipp Tvs Diode Through Hole Axial | |
| 294V Clamp 5.1A Ipp Tvs Diode Through Hole DO-13 (DO-202AA) | |
| 30.5V Clamp 16.4A Ipp Tvs Diode Surface Mount | |
| 30.5V Clamp 16.4A Ipp Tvs Diode Through Hole | |
| 30.6V Clamp 49A Ipp Tvs Diode Through Hole DO-13 (DO-202AA) | |
| 32.03V Clamp 15.58A Ipp Tvs Diode Surface Mount B, SQ-MELF | |
| 32.03V Clamp 15.58A Ipp Tvs Diode Through Hole Axial | |
| 328V Clamp 4.6A Ipp Tvs Diode Through Hole DO-13 (DO-202AA) | |
| 33.2V Clamp 45A Ipp Tvs Diode Through Hole DO-13 (DO-202AA) | |
| 33.3V Clamp 15A Ipp Tvs Diode Surface Mount B, SQ-MELF | |
| 33.3V Clamp 15A Ipp Tvs Diode Through Hole Axial | |
| 33.3V Clamp 45A Ipp Tvs Diode Surface Mount C, SQ-MELF | |
| 34.97V Clamp 14.25A Ipp Tvs Diode Surface Mount B, SQ-MELF | |
| 34.97V Clamp 14.25A Ipp Tvs Diode Through Hole Axial | |
| 37.4V Clamp 13.4A Ipp Tvs Diode Surface Mount B, SQ-MELF | |
| 37.4V Clamp 13.4A Ipp Tvs Diode Through Hole B, Axial | |
| 37.4V Clamp 13.4A Ipp Tvs Diode Through Hole | |
| 37.4V Clamp 40.1A Ipp Tvs Diode Surface Mount C, SQ-MELF | |
| 37.5V Clamp 40A Ipp Tvs Diode Through Hole DO-13 (DO-202AA) | |
| 39.27V Clamp 12.73A Ipp Tvs Diode Surface Mount B, SQ-MELF | |
| 39.27V Clamp 12.73A Ipp Tvs Diode Through Hole Axial | |
| 41.4V Clamp 36A Ipp Tvs Diode Through Hole DO-13 (DO-202AA) | |
| 41.6V Clamp 12A Ipp Tvs Diode Surface Mount B, SQ-MELF | |
| 41.6V Clamp 12A Ipp Tvs Diode Through Hole Axial | |
| 41.6V Clamp 36A Ipp Tvs Diode Surface Mount C, SQ-MELF | |
| 43.68V Clamp 11.4A Ipp Tvs Diode Surface Mount B, SQ-MELF | |
| 43.68V Clamp 11.4A Ipp Tvs Diode Through Hole Axial | |
| 45.7V Clamp 10.9A Ipp Tvs Diode Surface Mount B, SQ-MELF | |
| 45.7V Clamp 10.9A Ipp Tvs Diode Through Hole | |
| 45.7V Clamp 32.8A Ipp Tvs Diode Surface Mount C, SQ-MELF | |
| 45.7V Clamp 33A Ipp Tvs Diode Through Hole DO-13 (DO-202AA) | |
| 47.99V Clamp 10.36A Ipp Tvs Diode Through Hole Axial | |
| 47.99V Clamp 13.36A Ipp Tvs Diode Through Hole Axial | |
| 49.9V Clamp 10A Ipp Tvs Diode Surface Mount B, SQ-MELF | |
| 49.9V Clamp 10A Ipp Tvs Diode Through Hole Axial | |
| 49.9V Clamp 30.1A Ipp Tvs Diode Surface Mount C, SQ-MELF | |
| 49.9V Clamp 30A Ipp Tvs Diode Through Hole DO-13 (DO-202AA) | |
| 52.4V Clamp 9.5A Ipp Tvs Diode Through Hole Axial | |
| 53.6V Clamp 28A Ipp Tvs Diode Through Hole Axial | |
| 53.6V Clamp 28A Ipp Tvs Diode Through Hole | |
| 53.6V Clamp 9.3A Ipp Tvs Diode Surface Mount B, SQ-MELF | |
| 53.6V Clamp 9.3A Ipp Tvs Diode Through Hole Axial | |
| 53.9V Clamp 28A Ipp Tvs Diode Through Hole DO-13 | |
| 56.28V Clamp 26.6A Ipp Tvs Diode Surface Mount C, SQ-MELF | |
| 56.28V Clamp 8.84A Ipp Tvs Diode Surface Mount B, SQ-MELF | |
| 56.28V Clamp 8.84A Ipp Tvs Diode Through Hole Axial | |
| 59.1V Clamp 8.5A Ipp Tvs Diode Surface Mount B, SQ-MELF | |
| 59.1V Clamp 8.5A Ipp Tvs Diode Through Hole Axial | |
| 59.3V Clamp 25.3A Ipp Tvs Diode Through Hole DO-13 (DO-202AA) | |
| 62.06V Clamp 8.08A Ipp Tvs Diode Surface Mount B, SQ-MELF | |
| 62.06V Clamp 8.08A Ipp Tvs Diode Through Hole Axial | |
| 62V Clamp 8.1A Ipp Tvs Diode Through Hole Axial | |
| 64.6V Clamp 23.2A Ipp Tvs Diode Surface Mount C, SQ-MELF | |
| 64.6V Clamp 7.7A Ipp Tvs Diode Surface Mount B, SQ-MELF | |
| 64.6V Clamp 7.7A Ipp Tvs Diode Through Hole Axial | |
| 64.8V Clamp 23.2A Ipp Tvs Diode Through Hole DO-13 (DO-202AA) | |
| 67.83V Clamp 7.32A Ipp Tvs Diode Surface Mount B, SQ-MELF | |
| 67.83V Clamp 7.32A Ipp Tvs Diode Through Hole Axial | |
| 70.1V Clamp 21.4A Ipp Tvs Diode Surface Mount C, SQ-MELF | |
| 70.1V Clamp 21.4A Ipp Tvs Diode Through Hole DO-13 (DO-202AA) | |
| 70.1V Clamp 7.1A Ipp Tvs Diode Surface Mount B, SQ-MELF | |
| 70.1V Clamp 7.1A Ipp Tvs Diode Through Hole Axial | |
| 73.61V Clamp 6.75A Ipp Tvs Diode Surface Mount B, SQ-MELF | |
| 73.61V Clamp 6.75A Ipp Tvs Diode Through Hole Axial | |
| 77V Clamp 19.5A Ipp Tvs Diode Through Hole DO-13 (DO-202AA) | |
| 77V Clamp 6.5A Ipp Tvs Diode Surface Mount B, SQ-MELF | |
| 77V Clamp 6.5A Ipp Tvs Diode Through Hole Axial | |
| 80.85V Clamp 6.18A Ipp Tvs Diode Surface Mount B, SQ-MELF | |
| 80.85V Clamp 6.18A Ipp Tvs Diode Through Hole Axial | |
| 85.3V Clamp 17.6A Ipp Tvs Diode Surface Mount C, SQ-MELF | |
| 85.3V Clamp 5.9A Ipp Tvs Diode Surface Mount B, SQ-MELF | |
| 85.3V Clamp 5.9A Ipp Tvs Diode Through Hole Axial | |
| 85V Clamp 17.7A Ipp Tvs Diode Through Hole DO-13 (DO-202AA) | |
| 89.3V Clamp 5.6A Ipp Tvs Diode Through Hole Axial | |
| 89.57V Clamp 5.61A Ipp Tvs Diode Through Hole Axial | |
| 92V Clamp 16.3A Ipp Tvs Diode Through Hole DO-13 (DO-202AA) | |
| 97.1V Clamp 15.4A Ipp Tvs Diode Surface Mount C, SQ-MELF | |
| 97.1V Clamp 15.4A Ipp Tvs Diode Through Hole C, Axial | |
| 97.1V Clamp 5.1A Ipp Tvs Diode Surface Mount B, SQ-MELF | |
| 97.1V Clamp 5.1A Ipp Tvs Diode Through Hole Axial | |
| Diode Standard 100V 1.3A Through Hole A-PAK | |
| Diode Standard 100V 12A Through Hole G, Axial | |
| Diode Standard 100V 850mA Through Hole A-PAK | |
| Diode Standard 150V 1.3A Through Hole A-PAK | |
| Diode Standard 150V 2A Through Hole A-PAK | |
| Diode Standard 150V 5A Through Hole Axial | |
| Diode Standard 150V 850mA Through Hole A-PAK | |
| Diode Standard 50V 1.3A Through Hole A-PAK | |
| Diode Standard 50V 850mA Through Hole A-PAK | |
| DIODE ZENER 2.4V 500MW SQ-MELF | |
| DIODE ZENER 2.7V 500MW SQ-MELF | |
| DIODE ZENER 3.3V 500MW SQ-MELF | |
| DIODE ZENER 3.6V 500MW SQ-MELF | |
| DIODE ZENER 3.9V 500MW SQ-MELF | |
| DIODE ZENER 3V 500MW SQ-MELF | |
| DIODE ZENER 4.3V 500MW SQ-MELF | |
| DIODE ZENER 4.7V 500MW SQ-MELF | |
| DIODE ZENER 5.1V 500MW SQ-MELF | |
| DIODE ZENER 5.6V 500MW SQ-MELF | |
| TVS DIODE 11.4VWM 21V AXIAL | |
| TVS DIODE 11.4VWM 21VC B SQMELF | |
| TVS DIODE 114VWM 206.3VC D5C | |
| TVS DIODE 114VWM 206.3VC SQMELF | |
| TVS DIODE 11VWM 18.2VC DO13 | |
| TVS DIODE 12.2VWM 22.3VC D5C | |
| TVS DIODE 12.2VWM 22.3VC SQMELF | |
| TVS DIODE 121.6VWM 218.4V SQMELF | |
| TVS DIODE 121.6VWM 218.4VC D5C | |
| TVS DIODE 128VWM 213VC DO13 | |
| TVS DIODE 12VWM 21.2VC DO13 | |
| TVS DIODE 13.7VWM 25.1VC D5C | |
| TVS DIODE 13.7VWM 25.1VC SQMELF | |
| TVS DIODE 136.8VWM 245.7V AXIAL | |
| TVS DIODE 136.8VWM 245.7V SQMELF | |
| TVS DIODE 13VWM 22.5VC DO13 | |
| TVS DIODE 15.2VWM 27.7VC SQMELF | |
| TVS DIODE 152VWM 273VC B SQMELF | |
| TVS DIODE 15VWM 25.2VC DO13 | |
| TVS DIODE 16.7VWM 30.5VC SQMELF | |
| TVS DIODE 17VWM 27.7VC DO13 | |
| TVS DIODE 18.2VWM 33.3VC AXIAL | |
| TVS DIODE 18.2VWM 33.3VC SQMELF | |
| TVS DIODE 18VWM 30.6VC DO13 | |
| TVS DIODE 20.6VWM 37.4VC AXIAL | |
| TVS DIODE 20.6VWM 37.4VC SQMELF | |
| TVS DIODE 20VWM 33.2VC DO13 | |
| TVS DIODE 22.8VWM 41.6VC SQMELF | |
| TVS DIODE 22VWM 37.5VC DO13 | |
| TVS DIODE 25.1VWM 45.7VC SQMELF | |
| TVS DIODE 25VWM 41.4VC DO13 | |
| TVS DIODE 27.4VWM 49.9VC SQMELF | |
| TVS DIODE 27.4VWM B SQMELF | |
| TVS DIODE 28VWM 45.7VC DO13 | |
| TVS DIODE 29.7VWM 53.6VC AXIAL | |
| TVS DIODE 29.7VWM 53.6VC SQMELF | |
| TVS DIODE 30VWM 49.9VC DO13 | |
| TVS DIODE 32.7VWM 59.1VC D5C | |
| TVS DIODE 32.7VWM 59.1VC SQMELF | |
| TVS DIODE 33VWM 53.9VC DO13 | |
| TVS DIODE 35.8VWM 64.6VC AXIAL | |
| TVS DIODE 35.8VWM 64.6VC SQMELF | |
| TVS DIODE 36VWM 59.3VC DO13 | |
| TVS DIODE 38.8VWM 70.1VC AXIAL | |
| TVS DIODE 38.8VWM 70.1VC D5C | |
| TVS DIODE 38.8VWM 70.1VC SQMELF | |
| TVS DIODE 40VWM 64.8VC DO13 | |
| TVS DIODE 42.6VWM 77VC C SQMELF | |
| TVS DIODE 42.6VWM 77VC D5C | |
| TVS DIODE 43VWM 70.1VC DO13 | |
| TVS DIODE 47.1VWM 85.3V AXIAL | |
| TVS DIODE 47.1VWM 85.3VC D5C | |
| TVS DIODE 47.1VWM 85.3VC SQMELF | |
| TVS DIODE 47VWM 77VC DO13 | |
| TVS DIODE 5.2VWM 10.5VC SQMELF | |
| TVS DIODE 5.7VWM 11.2V B SQMELF | |
| TVS DIODE 5.7VWM 11.2VC SQMELF | |
| TVS DIODE 51.7VWM 97.1VC D5C | |
| TVS DIODE 51.7VWM 97.1VC SQMELF | |
| TVS DIODE 53VWM 85VC DO13 | |
| TVS DIODE 56VWM 103.1V B SQMELF | |
| TVS DIODE 56VWM 103.1VC D5C | |
| TVS DIODE 56VWM 103.1VC SQMELF | |
| TVS DIODE 58VWM 92VC DO13 | |
| TVS DIODE 6.2VWM 12.1V B SQMELF | |
| TVS DIODE 6.2VWM 12.1VC D5C | |
| TVS DIODE 6.2VWM 12.1VC SQMELF | |
| TVS DIODE 6.9VWM 13.4V AXIAL | |
| TVS DIODE 6.9VWM 13.4V B SQMELF | |
| TVS DIODE 6.9VWM 13.4VC D5C | |
| TVS DIODE 6.9VWM 13.4VC SQMELF | |
| TVS DIODE 62.2VWM 112.8V SQMELF | |
| TVS DIODE 62.2VWM 112.8VC D5C | |
| TVS DIODE 62.2VWM 112.8VC SQMELF | |
| TVS DIODE 64VWM 103VC DO13 | |
| TVS DIODE 69.2VWM 125.1V SQMELF | |
| TVS DIODE 69.2VWM 125.1VC SQMELF | |
| TVS DIODE 7.6VWM 14.5V B SQMELF | |
| TVS DIODE 7.6VWM 14.5VC SQMELF | |
| TVS DIODE 70VWM 113VC DO13 | |
| TVS DIODE 75VWM 125VC DO13 | |
| TVS DIODE 76VWM 137.6V B SQMELF | |
| TVS DIODE 76VWM 137.6VC D5C | |
| TVS DIODE 76VWM 137.6VC SQMELF | |
| TVS DIODE 8.4VWM 15.6V B SQMELF | |
| TVS DIODE 8.4VWM 15.6VC D5C | |
| TVS DIODE 8.4VWM 15.6VC SQMELF | |
| TVS DIODE 86.6VWM 151.3V SQMELF | |
| TVS DIODE 86.6VWM 151.3VC SQMELF | |
| TVS DIODE 9.1VWM 16.9VC D5C | |
| TVS DIODE 9.1VWM 16.9VC SQMELF | |
| TVS DIODE 9.9VWM 18.2V B SQMELF | |
| TVS DIODE 9.9VWM 18.2VC D5C | |
| TVS DIODE 9.9VWM 18.2VC SQMELF | |
| TVS DIODE 91.2VWM 165.1V AXIAL | |
| TVS DIODE 91.2VWM 165.1V SQMELF | |
| TVS DIODE 91.2VWM 165.1VC D5C | |
| TVS DIODE 91.2VWM 165.1VC SQMELF | |
| TVS DIODE 98.8VWM B SQMELF | |
| TVS DIODE 98.8VWM SQMELF | |
| Zener Diode 2.4V 500mW ±1% Surface Mount B, SQ-MELF | |
| Zener Diode 2.4V 500mW ±1% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 2.4V 500mW ±2% Surface Mount B, SQ-MELF | |
| Zener Diode 2.4V 500mW ±2% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 2.4V 500mW ±5% Surface Mount B, SQ-MELF | |
| Zener Diode 2.4V 500mW ±5% Through Hole DO-35 | |
| Zener Diode 2.7V 500mW ±1% Surface Mount B, SQ-MELF | |
| Zener Diode 2.7V 500mW ±1% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 2.7V 500mW ±2% Surface Mount B, SQ-MELF | |
| Zener Diode 2.7V 500mW ±2% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 2.7V 500mW ±5% Surface Mount B, SQ-MELF | |
| Zener Diode 2.7V 500mW ±5% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 3.3V 500mW ±1% Surface Mount B, SQ-MELF | |
| Zener Diode 3.3V 500mW ±1% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 3.3V 500mW ±2% Surface Mount B, SQ-MELF | |
| Zener Diode 3.3V 500mW ±2% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 3.3V 500mW ±5% Surface Mount B, SQ-MELF | |
| Zener Diode 3.3V 500mW ±5% Through Hole DO-35 | |
| Zener Diode 3.6V 500mW ±1% Surface Mount B, SQ-MELF | |
| Zener Diode 3.6V 500mW ±1% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 3.6V 500mW ±2% Surface Mount B, SQ-MELF | |
| Zener Diode 3.6V 500mW ±2% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 3.6V 500mW ±5% Surface Mount B, SQ-MELF | |
| Zener Diode 3.6V 500mW ±5% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 3.9V 500mW ±1% Surface Mount B, SQ-MELF | |
| Zener Diode 3.9V 500mW ±1% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 3.9V 500mW ±2% Surface Mount B, SQ-MELF | |
| Zener Diode 3.9V 500mW ±2% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 3.9V 500mW ±5% Surface Mount B, SQ-MELF | |
| Zener Diode 3.9V 500mW ±5% Through Hole DO-35 | |
| Zener Diode 3V 500mW ±1% Surface Mount B, SQ-MELF | |
| Zener Diode 3V 500mW ±2% Surface Mount B, SQ-MELF | |
| Zener Diode 3V 500mW ±2% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 3V 500mW ±5% Surface Mount B, SQ-MELF | |
| Zener Diode 3V 500mW ±5% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 4.3V 500mW ±1% Surface Mount B, SQ-MELF | |
| Zener Diode 4.3V 500mW ±1% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 4.3V 500mW ±2% Surface Mount B, SQ-MELF | |
| Zener Diode 4.3V 500mW ±2% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 4.3V 500mW ±5% Through Hole DO-35 | |
| Zener Diode 4.7V 500mW ±1% Surface Mount B, SQ-MELF | |
| Zener Diode 4.7V 500mW ±1% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 4.7V 500mW ±2% Surface Mount B, SQ-MELF | |
| Zener Diode 4.7V 500mW ±2% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 4.7V 500mW ±5% Surface Mount B, SQ-MELF | |
| Zener Diode 4.7V 500mW ±5% Through Hole DO-35 | |
| Zener Diode 5.1V 500mW ±1% Surface Mount B, SQ-MELF | |
| Zener Diode 5.1V 500mW ±1% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 5.1V 500mW ±2% Surface Mount B, SQ-MELF | |
| Zener Diode 5.1V 500mW ±2% Through Hole B, Axial | |
| Zener Diode 5.1V 500mW ±5% Through Hole DO-35 | |
| Zener Diode 5.6V 500mW ±1% Surface Mount B, SQ-MELF | |
| Zener Diode 5.6V 500mW ±1% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 5.6V 500mW ±2% Surface Mount B, SQ-MELF | |
| Zener Diode 5.6V 500mW ±2% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 5.6V 500mW ±5% Surface Mount B, SQ-MELF | |
| Zener Diode 5.6V 500mW ±5% Through Hole DO-35 | |
| Zener Diode 6.2V 500mW ±1% Surface Mount B, SQ-MELF | |
| Zener Diode 6.2V 500mW ±1% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 6.2V 500mW ±2% Surface Mount B, SQ-MELF | |
| Zener Diode 6.2V 500mW ±2% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 6.2V 500mW ±5% Through Hole DO-35 |
| << Prev | Next >> |