11V Clamp 258A (8/20µs) Ipp Tvs Diode Surface Mount B, SQ-MELF
UNI-DIRECTIONAL TVS B-BODY SQ. MELF ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 150-JANTX1N6462US/TR-ND | 35AJ5446 |
| Product Name | TVS Diodes | Uni-Directional Tvs B-Body Sq. Melf Rohs Compliant Microchip |
| Configuration | Single | |
| Package | MELF; SQ-MELF, B | |
| Peak Pulse Power | 500 watts | |
| VC | 11 volts |