Microchip Technology, Inc. Diode Arrays JANTX1N6843CCU3/TR

Description
Diode Schottky 100V 15A Surface Mount SMD
Request a Quote Datasheet
Description
Diode Schottky 100V 15A Surface Mount SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - 150-JANTX1N6843CCU3/TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 15A Surface Mount SMD

Diode Schottky 100V 15A Surface Mount SMD

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1008098-JANTX1N6843CCU3/TR - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1008098-JANTX1N6843CCU3/TR
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1008098-JANTX1N6843CCU3/TR
Win Source Part Number: 1008098-JANTX1N6843C CU3/TR Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Military, MIL-PRF-19500/681 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 1 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 15A Voltage - Forward (Vf) (Max) @ If: 1.27 V @ 30 A Current - Reverse Leakage @ Vr: 10 µA @ 100 V Capacitance @ Vr, F: 275pF @ 5V, 1MHz Operating Temperature - Junction: -65°C ~ 150°C Package / Case: 3-SMD, Flat Lead Supplier Device Package: SMD ECCN: EAR99 Fake Threat In the Open Market: 45 pct. HTSUS: 8541.10.0080 Mfr: Microchip Technology Other Names: 150-JANTX1N6843CCU3/ TR

Win Source Part Number: 1008098-JANTX1N6843CCU3/TR
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Military, MIL-PRF-19500/681
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 1
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100 V
Current - Average Rectified (Io): 15A
Voltage - Forward (Vf) (Max) @ If: 1.27 V @ 30 A
Current - Reverse Leakage @ Vr: 10 µA @ 100 V
Capacitance @ Vr, F: 275pF @ 5V, 1MHz
Operating Temperature - Junction: -65°C ~ 150°C
Package / Case: 3-SMD, Flat Lead
Supplier Device Package: SMD
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
HTSUS: 8541.10.0080
Mfr: Microchip Technology
Other Names: 150-JANTX1N6843CCU3/TR

Buy Now
DIODE SCHOTTKY 100V 15A SMD - 536-JANTX1N6843CCU3/TR - Utmel Electronic Limited
Hong Kong, China
DIODE SCHOTTKY 100V 15A SMD
536-JANTX1N6843CCU3/TR
DIODE SCHOTTKY 100V 15A SMD 536-JANTX1N6843CCU3/TR
DIODE SCHOTTKY 100V 15A SMD

DIODE SCHOTTKY 100V 15A SMD

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - JANTX1N6843CCU3/TR - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
JANTX1N6843CCU3/TR
Discrete Semiconductor Products - Diodes - Rectifiers JANTX1N6843CCU3/TR
DIODE ARRAY SCHOTTKY 100V 15A U3

DIODE ARRAY SCHOTTKY 100V 15A U3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Utmel Electronic Limited Acme Chip Technology Co., Limited
Product Category Diode Arrays Schottky Diodes Schottky Diodes Rectifiers
Product Number 150-JANTX1N6843CCU3/TR-ND 1008098-JANTX1N6843CCU3/TR 536-JANTX1N6843CCU3/TR JANTX1N6843CCU3/TR
Product Name Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers - Single DIODE SCHOTTKY 100V 15A SMD Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode
Unlock Full Specs
to access all available technical data