MACOM Single Diodes JANTX1N6642

Description
Diode Standard 75V 300mA Through Hole DO-35
Request a Quote Datasheet
Description
Diode Standard 75V 300mA Through Hole DO-35
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1657-1116-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1657-1116-ND
Single Diodes 1657-1116-ND
Diode Standard 75V 300mA Through Hole DO-35

Diode Standard 75V 300mA Through Hole DO-35

Buy Now Datasheet
Diodes, Rectifiers - Single - JANTX1N6642 - 1191473-JANTX1N6642 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - JANTX1N6642
1191473-JANTX1N6642
Diodes, Rectifiers - Single - JANTX1N6642 1191473-JANTX1N6642
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 1191473-JANTX1N6642 Packaging: Bulk Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Standard Current - Average Rectified (Io): 300mA Reverse Recovery Time (trr): 5ns Operating Temperature - Junction: -65°C ~ 175°C Family Name: 1N6642 Categories: Discrete Semiconductor Products Supplier Device Package: DO-35 Manufacturer Homepage: www.microsemi.com Manufacturer Package: DO-204AH, DO-35, Axial Voltage - DC Reverse (Vr) (Maximum): 75V Alternative Parts (Cross-Reference): JAN1N6639; JANTXV1N6639; JANTX1N6639; 1N6642; Introduction Date: April 07, 1996 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.2V at 100mA Current - Reverse Leakage at Vr: 100μA at 75V

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 1191473-JANTX1N6642
Packaging: Bulk
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 300mA
Reverse Recovery Time (trr): 5ns
Operating Temperature - Junction: -65°C ~ 175°C
Family Name: 1N6642
Categories: Discrete Semiconductor Products
Supplier Device Package: DO-35
Manufacturer Homepage: www.microsemi.com
Manufacturer Package: DO-204AH, DO-35, Axial
Voltage - DC Reverse (Vr) (Maximum): 75V
Alternative Parts (Cross-Reference): JAN1N6639; JANTXV1N6639; JANTX1N6639; 1N6642;
Introduction Date: April 07, 1996
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.2V at 100mA
Current - Reverse Leakage at Vr: 100μA at 75V

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Diodes Diodes
Product Number 1657-1116-ND 1191473-JANTX1N6642
Product Name Single Diodes Diodes, Rectifiers - Single - JANTX1N6642
Tj -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Diode Type Standard
VF 1.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power TVS Modules - 90KS200CH3 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Transient Voltage Suppressor Diodes; TVS Assemblies
View Details
Diodes, Rectifiers - Single - 10BQ100TRPBF - 095071-10BQ100TRPBF - Win Source Electronics
Specs
Diode Type Schottky; Single
VF 0.8900 volts
Tj -55 to 175 C (-67 to 347 F)
View Details
2 suppliers
Diodes, Rectifiers - Single - 1N4935GP - 854316-1N4935GP - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Diodes - NC203 - Maury Microwave
Maury Microwave
Specs
Tj -40 to 85 C (-40 to 185 F)
View Details