41.4V Clamp 12A Ipp Tvs Diode Surface Mount
UNI-DIRECTIONAL TVS ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 150-JANTX1N6465US/TR-ND | 25AK7851 |
| Product Name | TVS Diodes | Uni-Directional Tvs Rohs Compliant Microchip |
| Configuration | Single | |
| Package | MELF; SQ-MELF, B | |
| Peak Pulse Power | 500 watts | |
| VC | 41.4 volts |