Diode Standard 75V 300mA Through Hole Axial
TVS Diodes / ESD Suppressors .3A ULTRA FAST 100V
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 600-JANTX1N6642-ND | JANTX1N6642 |
| Product Name | Single Diodes | TVS Diodes / ESD Suppressors |
| Tj | -65 to 175 C (-85 to 347 F) |