78.5V Clamp 107A (8/20µs) Ipp Tvs Diode Through Hole Axial
UNI-DIRECTIONAL TVS C-BODY ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1086-2643-ND | 35AJ5468 |
| Product Name | TVS Diodes | Uni-Directional Tvs C-Body Rohs Compliant Microchip |
| Configuration | Single | |
| Package | G, Axial | |
| Peak Pulse Power | 1500 watts | |
| VC | 78.5 volts |