78.5V Clamp 35A (8/20µs) Ipp Tvs Diode Surface Mount
UNI-DIRECTIONAL TVS B-BODY SQ. MELF ROHS COMPLIANT: YES
TVS DIODE 51.6VWM 78.5VC
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 150-JANTX1N6468US/TR-ND | 32AJ4074 | JANTX1N6468US/TR |
| Product Name | TVS Diodes | Uni-Directional Tvs B-Body Sq. Melf Rohs Compliant Microchip | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | MELF; E-MELF | Surface Mount | |
| Peak Pulse Power | 500 watts | 500 watts | |
| VC | 78.5 volts | 78.5 volts |