MACOM Diodes, Rectifiers - Single - JANTX1N6638US JANTX1N6638US

Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 1191472-JANTX1N6638U S Packaging: Bulk Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Standard Current - Average Rectified (Io): 300mA (DC) Reverse Recovery Time (trr): 4.5ns Operating Temperature - Junction: -65°C ~ 175°C Categories: Discrete Semiconductor Products Supplier Device Package: D-5D Manufacturer Homepage: www.microsemi.com Manufacturer Package: SQ-MELF, D Voltage - DC Reverse (Vr) (Maximum): 125V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.1V at 200mA Current - Reverse Leakage at Vr: 100μA at 125V
Request a Quote Datasheet
Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 1191472-JANTX1N6638U S Packaging: Bulk Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Standard Current - Average Rectified (Io): 300mA (DC) Reverse Recovery Time (trr): 4.5ns Operating Temperature - Junction: -65°C ~ 175°C Categories: Discrete Semiconductor Products Supplier Device Package: D-5D Manufacturer Homepage: www.microsemi.com Manufacturer Package: SQ-MELF, D Voltage - DC Reverse (Vr) (Maximum): 125V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.1V at 200mA Current - Reverse Leakage at Vr: 100μA at 125V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - JANTX1N6638US - 1191472-JANTX1N6638US - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - JANTX1N6638US
1191472-JANTX1N6638US
Diodes, Rectifiers - Single - JANTX1N6638US 1191472-JANTX1N6638US
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 1191472-JANTX1N6638U S Packaging: Bulk Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Standard Current - Average Rectified (Io): 300mA (DC) Reverse Recovery Time (trr): 4.5ns Operating Temperature - Junction: -65°C ~ 175°C Categories: Discrete Semiconductor Products Supplier Device Package: D-5D Manufacturer Homepage: www.microsemi.com Manufacturer Package: SQ-MELF, D Voltage - DC Reverse (Vr) (Maximum): 125V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.1V at 200mA Current - Reverse Leakage at Vr: 100μA at 125V

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 1191472-JANTX1N6638US
Packaging: Bulk
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 300mA (DC)
Reverse Recovery Time (trr): 4.5ns
Operating Temperature - Junction: -65°C ~ 175°C
Categories: Discrete Semiconductor Products
Supplier Device Package: D-5D
Manufacturer Homepage: www.microsemi.com
Manufacturer Package: SQ-MELF, D
Voltage - DC Reverse (Vr) (Maximum): 125V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.1V at 200mA
Current - Reverse Leakage at Vr: 100μA at 125V

Buy Now
Single Diodes - 1657-1113-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1657-1113-ND
Single Diodes 1657-1113-ND
Diode Standard 125V 300mA (DC) Surface Mount D-5D

Diode Standard 125V 300mA (DC) Surface Mount D-5D

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Diodes Diodes
Product Number 1191472-JANTX1N6638US 1657-1113-ND
Product Name Diodes, Rectifiers - Single - JANTX1N6638US Single Diodes
Diode Type Standard
VF 1.1 volts
VR 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Freewheeling diode - freewheeling-diode-double - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details
Diode Arrays - CC1918-ND - DigiKey
Sensata Technologies
Specs
Tj -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
QPL High Voltage Diode - JANTXV1N6513FL - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 3.5 volts
View Details