Manufacturer: Microchip Technology
Win Source Part Number: 922332-JANTX1N6463US
Series: Military, MIL-PRF-19500/551
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: 22.6V Clamp 125A (8/20µs) Ipp Tvs Diode Surface Mount B, SQ-MELF
Package: SQ-MELF, B
Package: Bulk
Mounting: Surface Mount
Family Name: 1N6463
Categories: Circuit Protection
Case / Package: B, SQ-MELF
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 1086-2622, 1086-2622-MIL
22.6V Clamp 125A (8/20µs) Ipp Tvs Diode Surface Mount B, SQ-MELF
UNI-DIRECTIONAL TVS B-BODY SQ. MELF ROHS COMPLIANT: YES
TVS DIODE 12VWM 22.6VC B SQ-MELF
| Win Source Electronics | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 922332-JANTX1N6463US | 1086-2622-ND | 35AJ5449 | JANTX1N6463US |
| Product Name | TVS - TVS - Diodes - JANTX1N6463US | TVS Diodes | Uni-Directional Tvs B-Body Sq. Melf Rohs Compliant Microchip | TVS Diodes |
| Package | MELF; B, SQ-MELF | MELF; SQ-MELF, B | MELF; SQ-MELF, B | |
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | |
| Configuration | Single | |||
| Peak Pulse Power | 500 watts | 500 watts | ||
| VC | 22.6 volts | 22.6 volts |