26.5V Clamp 107A (8/20µs) Ipp Tvs Diode Surface Mount B, SQ-MELF
Manufacturer: Microchip Technology
Win Source Part Number: 922333-JANTX1N6464US
Series: Military, MIL-PRF-19500/551
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: 26.5V Clamp 107A (8/20µs) Ipp Tvs Diode Surface Mount B, SQ-MELF
Package: SQ-MELF, B
Package: Bulk
Mounting: Surface Mount
Family Name: 1N6464
Categories: Circuit Protection
Case / Package: B, SQ-MELF
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 1086-2624, 1086-2624-MIL
UNI-DIRECTIONAL TVS B-BODY SQ. MELF ROHS COMPLIANT: YES
| DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1086-2624-ND | 922333-JANTX1N6464US | 35AJ5453 |
| Product Name | TVS Diodes | TVS - TVS - Diodes - JANTX1N6464US | Uni-Directional Tvs B-Body Sq. Melf Rohs Compliant Microchip |
| Configuration | Single | ||
| Package | MELF; SQ-MELF, B | MELF; B, SQ-MELF | |
| Peak Pulse Power | 500 watts | ||
| VC | 26.5 volts |