47.5V Clamp 63A (8/20µs) Ipp Tvs Diode Surface Mount
TVS DIODE 30.5VWM 47.5VC
UNI-DIRECTIONAL TVS B-BODY SQ. MELF ROHS COMPLIANT: YES
TVS DIODE 30.5VWM 47.5VC
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1086-1060-ND | JANTX1N6466US | 32AJ4069 | JANTX1N6466US |
| Product Name | TVS Diodes | TVS Diodes | Uni-Directional Tvs B-Body Sq. Melf Rohs Compliant Microchip | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |||
| Package | MELF; E-MELF | MELF; E-MELF | Surface Mount | |
| Peak Pulse Power | 500 watts | 500 watts | 500 watts | |
| VC | 47.5 volts | 47.5 volts | 47.5 volts | |
| VBR | 33 volts | 33 volts | 33 volts |